EN
  • EN
  • DE

MCIMX6U5EVM10AD

Part No MCIMX6U5EVM10AD
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 6DL ROM PERF ENHAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 1.0GHz 624-MAPBGA (21x21)
Manufacturer NXP
Series i.MX6DL
Package Tray
Core Processor ARM® Cortex®-A9
Speed 1.0GHz
Operating Temperature Range -20°C ~ 105°C (TJ)
Package 624-LFBGA
Case / Package 624-MAPBGA (21x21)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-13629, 935360465557, MCIMX6U5EVM10AD-ND
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884023-MCIMX6U5EVM10AD
Ultra Librarian 3D Model Ultra Librarian MCIMX6U5EVM10AD CAD Model

Description

The MCIMX6U5EVM10AD is a powerful and versatile microprocessor unit (MPU) from NXP Semiconductors, designed to cater to the demanding requirements of high-performance, multimedia-rich applications. This product is part of the i.MX 6UltraLite family, which is known for its high efficiency, reliability, and a wide range of integrated features.

Key Features

  • High-Efficiency Processing: At the heart of the MCIMX6U5EVM10AD is an ARM® Cortex®-A7 core, which provides a balance between performance and power consumption, making it ideal for cost-sensitive and power-constrained applications.
  • Graphics Capabilities: The MPU is equipped with a 2D Pixel Processing Pipeline (PxP) for enhanced graphics acceleration, which is crucial for creating smooth and visually appealing user interfaces.
  • Connectivity: A range of connectivity options is available, including 10/100 Ethernet, USB 2.0 OTG with PHY, and multiple UART, SPI, and I2C interfaces, allowing for easy integration into various system designs.
  • Memory Support: It supports various external memories, including DDR3/DDR3L, LPDDR2, and NAND/NOR flash, providing flexibility in system memory configuration and optimization.
  • Audio and Video: With integrated audio and video processing units, the MCIMX6U5EVM10AD is capable of handling complex multimedia tasks, making it suitable for applications such as digital signage and entertainment systems.
  • Security: The device features advanced security capabilities, including cryptographic cipher engines, random number generation, and tamper detection, ensuring secure data handling and storage.

Applications

The MCIMX6U5EVM10AD is designed for a broad range of applications, including but not limited to:

  • Industrial Automation
  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Healthcare Equipment
  • Smart Energy Solutions

With its extensive feature set and powerful processing capabilities, the MCIMX6U5EVM10AD from NXP is an excellent choice for developers and manufacturers seeking a robust MPU for their next-generation products.

You May Also Be Interested in

NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.5862 $89.1724
3+ $36.5835 $109.7505
5+ $35.4403 $177.2015
6+ $34.2971 $205.7826
8+ $33.1538 $265.2304
11+ $29.7241 $326.9651
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess