EN
  • EN
  • DE

74LVC2G14GV

Part No 74LVC2G14GV
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual inverting Schmitt-trigger with 5 V tolerant input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132931-74LVC2G14GV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC2G14GV CAD Model

Description

The 74LVC2G14GV is a high-performance, dual inverting Schmitt-trigger buffer produced by NXP Semiconductors, a leader in the electronics industry. This integrated circuit (IC) is designed to operate from a 1.65 V to 5.5 V power supply, making it suitable for a wide range of applications, including those that require low-voltage operation. The device is part of the LVC family, which is known for its low-voltage capabilities and high-speed performance.

The 74LVC2G14GV features two independent inverting Schmitt-trigger buffers. The Schmitt-trigger action in the inputs provides hysteresis, which enhances noise immunity and allows the device to be used for smoothing noisy signals. This feature is particularly useful in applications where signals are susceptible to noise and disturbances, ensuring that the output remains stable and reliable.

This product is available in a very small leadless package, the DHVQFN14, which is designed for space-constrained applications. The small footprint of the package allows for efficient use of board space, while also providing excellent thermal performance. The 74LVC2G14GV is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing any damaging backflow current through the device when it is powered down.

The 74LVC2G14GV offers a wide range of features that make it a versatile choice for various electronic systems. It has a 5 V tolerant input for interfacing with 5 V logic levels, input levels that are compatible with the I2C-bus, and an ESD protection of HBM JESD22-A114F exceeds 2000 V and MM JESD22-A115-A exceeds 200 V. These features ensure that the device is robust and can handle the rigors of real-world applications.

In summary, NXP's 74LVC2G14GV is a robust, high-performance dual inverting Schmitt-trigger buffer that offers low-voltage operation, noise immunity, a small package size, and compatibility with higher voltage logic levels. Its design for power-down protection and strong ESD protection makes it an ideal choice for a wide variety of applications, including but not limited to signal conditioning, line drivers, and logic level translation.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
STMicroelectronics
Lowest to $1.4553
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
ON Semiconductor
Lowest to $7.9822

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,005+ $0.0499 $50.1495
2,445+ $0.0409 $100.0005
3,780+ $0.0397 $150.0660
5,210+ $0.0384 $200.0640
6,740+ $0.0371 $250.0540
9,010+ $0.0333 $300.0330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 1005 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess