EN
  • EN
  • DE

MCIMX6Q5EYM12AC

Part No MCIMX6Q5EYM12AC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 6 SERIES 32-BIT MPU QUAD A / ARM® Cortex®-A9 Microprocessor IC series 4 Core, 32-Bit 1.2GHz 624-FCPBGA (21x21)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX6Q
Package Tray
Product Status Not For New Designs
Core Processor ARM® Cortex®-A9
Number of Cores/Bus Width 4 Core, 32-Bit
Speed 1.2GHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100/1000Mbps (1)
SATA SATA 3Gbps (1)
USB USB 2.0 + PHY (4)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Temperature Range - Operating -20°C ~ 105°C (TJ)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Package / Case 624-LFBGA, FCBGA
Supplier Device Package 624-FCPBGA (21x21)
Additional Interfaces CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART
Base Product Number MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935319908557
Standard Package 300
Win Source Part Number 1078067-MCIMX6Q5EYM12AC
Ultra Librarian 3D Model Ultra Librarian MCIMX6Q5EYM12AC CAD Model

Description

The MCIMX6Q5EYM12AC is a high-performance, multi-core processor from NXP Semiconductors that is part of the i.MX 6Quad family of processors. This product is designed to deliver advanced multimedia and graphical capabilities for a wide range of applications, including automotive infotainment, industrial control, and consumer electronics.

Key Features

  • Processor Core: The MCIMX6Q5EYM12AC features a quad-core ARM® Cortex®-A9 architecture that can run up to 1.2 GHz, providing a powerful computing platform for complex applications.
  • Graphics Processing: Integrated with a Vivante GC2000 GPU, it supports 2D and 3D graphics acceleration, enabling smooth and responsive visual experiences.
  • Video Capabilities: It is capable of full HD video processing with multi-format codec support (1080p decode and encode) and 3D video playback, making it suitable for multimedia-intensive applications.
  • Memory Interface: The processor comes with a 64-bit DDR3/LVDDR3/LPDDR2 memory interface, providing fast data transfer rates and supporting high memory bandwidth applications.
  • Connectivity: With a range of interfaces, including HDMI 1.4, dual LVDS, MIPI CSI-2 and DSI, multiple USB 2.0 and SATA II, it offers extensive connectivity options for various peripheral devices.

Applications

The MCIMX6Q5EYM12AC is ideal for a variety of high-demand applications. Its robust multimedia features make it perfect for automotive infotainment systems, providing drivers and passengers with an engaging in-vehicle experience. It is also well-suited for industrial automation, where its processing power can handle complex control tasks. Additionally, its advanced graphics capabilities are great for digital signage and gaming devices, where visually stunning displays are crucial.

Performance and Efficiency

Designed with efficiency in mind, the MCIMX6Q5EYM12AC provides a balanced performance-to-power ratio that is critical for portable and power-sensitive applications. Its dynamic voltage and frequency scaling capabilities ensure that it delivers the required performance while conserving power.

With its robust feature set and versatile application range, the NXP MCIMX6Q5EYM12AC processor is a leading choice for developers looking to create sophisticated and powerful systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess