EN
  • EN
  • DE

PTFB142503EL

Part No PTFB142503EL
Manufacturer Infineon Technologies
Catalog RFFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 354310-PTFB142503EL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTFB142503EL CAD Model

Description

The PTFB142503EL is a high-power LDMOS transistor from Infineon Technologies, specifically designed for RF power amplifier applications in the VHF and UHF frequency bands. This transistor delivers a combination of high gain, efficiency, and ruggedness, making it ideal for demanding applications like broadcast transmitters, industrial heating systems, and medical RF equipment.

Applications:

  • VHF/UHF Broadcast Transmitters: Used in television and radio broadcasting equipment for signal amplification.
  • Industrial Heating: Employed in RF heating and drying systems for various industrial processes.
  • Medical Equipment: Utilized in RF-based medical devices, such as MRI systems and RF ablation devices.
  • Scientific Research: Used in RF power sources for research applications, including particle accelerators.
  • RF Generators: Integrated into RF generators used in plasma generation and other industrial applications.

Features:

  • High Power Gain: Provides substantial signal amplification, minimizing the need for multiple amplifier stages.
  • High Efficiency: Reduces power consumption and heat dissipation, improving overall system efficiency.
  • Excellent Ruggedness: Withstands high VSWR conditions, ensuring reliable performance under varying load conditions.
  • Internal Matching: Simplifies circuit design by reducing the need for external matching components.
  • Gold Metallization: Enhances reliability and corrosion resistance, extending the lifespan of the device.
  • Thermal Stability: Operates reliably under high-temperature conditions, ensuring consistent performance.

Benefits:

  • Reduced System Cost: High gain and efficiency minimize the need for additional amplifier stages, lowering overall system cost.
  • Improved System Reliability: Ruggedness and thermal stability ensure consistent performance in demanding environments.
  • Simplified Design: Internal matching reduces the complexity of impedance matching networks, simplifying circuit design.
  • Lower Operating Costs: High efficiency reduces power consumption and associated energy costs.
  • Extended Product Lifespan: Gold metallization and robust design contribute to long-term reliability.

Additional Details:

The PTFB142503EL operates in the VHF and UHF frequency bands, offering high power output with excellent linearity. It is typically supplied in a ceramic package designed for efficient heat dissipation. The device's datasheet provides detailed information on operating conditions, including voltage, current, and power levels. Proper heat sinking is essential to maintain the transistor's operating temperature within specified limits and ensure reliable performance.

Infineon Technologies provides comprehensive technical support and application notes to assist designers in effectively utilizing the PTFB142503EL in their applications. Proper biasing and impedance matching are crucial for achieving optimal performance. It is recommended to consult the device datasheet for the most up-to-date specifications and application guidelines.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $3.2617

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess