EN
  • EN
  • DE

MCIMX507CVM1BR2

Part No MCIMX507CVM1BR2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SOC i.MX50 ARM Cortex A8 0.06um 400-Pin MAP-BGA T/R / IC MPU I.MX50 800MHZ 400MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series i.MX50
Packaging Reel package
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR, LPDDR2, DDR2
Graphics Acceleration Yes
Display & Interface Controllers LCD
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.2V, 1.875V, 2.775V, 3.0V
Operating Temperature Range 0°C ~ 70°C (TA)
Security Features Boot Security, Cryptography, Secure JTAG
Package 400-LFBGA
Manufacturer Package 400-MAPBGA (17x17)
Additional Interfaces 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART
Win Source Part Number 788234-MCIMX507CVM1BR2
Popularity Medium
Supply and Demand Status Limited
Family Name MCIMX507
Introduction Date April 26, 2012
ECCN 5A992
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCIMX507CVM1BR2 CAD Model

Description

Product Overview: MCIMX507CVM1BR2

The MCIMX507CVM1BR2 is a high-performance processor from NXP Semiconductors, part of the i.MX50 family. This product is designed to meet the increasing needs for smart, connected, and multimedia-rich devices in a variety of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Advanced ARM Cortex-A8 Core: At the heart of the MCIMX507CVM1BR2 lies an ARM Cortex-A8 processor core, which operates at speeds up to 800 MHz, delivering the computational power necessary for intensive processing tasks.
  • Integrated Multimedia Acceleration: The processor includes an integrated PowerVR SGX graphics accelerator, providing superior 2D and 3D graphics capabilities for an immersive visual experience.
  • High-Definition Video Processing: With support for 1080p video decoding and 720p video encoding, this processor is well-suited for high-definition video applications, ensuring smooth playback and recording.
  • Flexible Memory Interface: It supports a range of memory interfaces, including DDR2, DDR3, LPDDR2, and NAND flash, allowing designers to choose the best memory solution for their specific application requirements.
  • Robust Connectivity: The MCIMX507CVM1BR2 offers a variety of connectivity options, such as USB 2.0, Ethernet, and integrated Wi-Fi and Bluetooth, ensuring easy integration into modern connected devices.
  • Energy Efficient: Designed with power efficiency in mind, it features dynamic voltage and frequency scaling, as well as a variety of low-power modes, making it ideal for portable and battery-powered devices.

Applications

The versatility of the MCIMX507CVM1BR2 makes it suitable for a wide range of applications:

  • Automotive infotainment systems
  • Industrial control and automation
  • Portable medical devices
  • Smart home devices and gateways
  • Interactive kiosks and point-of-sale terminals

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the MCIMX507CVM1BR2 is no exception. It is manufactured to meet the highest industry standards, ensuring long-term performance and stability in the most demanding environments.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess