EN
  • EN
  • DE

ATV2500BL-20JC

Part No ATV2500BL-20JC
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 24MC 20NS 44PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATV2500B(L) and BQ(L)
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type OTP
Delay Time tpd(1) Max 20 ns
Voltage Supply - Internal 4.75V ~ 5.25V
Number of Macrocells 24
Number of I/O 24
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number ATV2500B
Standard Package 27 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566986-ATV2500BL-20JC
Ultra Librarian 3D Model Ultra Librarian ATV2500BL-20JC CAD Model

Description

Microchip Technology ATV2500BL-20JC Product Overview

The ATV2500BL-20JC is a high-performance Complex Programmable Logic Device (CPLD) from the reputable manufacturer, Microchip Technology. Designed to deliver a flexible and efficient logic solution, this device finds its use in various applications that demand a high level of logic integration and customization. The product is part of the ATV2500B series, which is known for its reliability and adaptability in complex digital systems.

Key Features

  • Logic Elements: The device is equipped with a large number of logic elements, allowing for the implementation of complex logic functions and interconnections.
  • Speed Grade: With a 20ns propagation delay, the ATV2500BL-20JC offers a balance between high-speed performance and power consumption, making it suitable for both power-sensitive and performance-demanding applications.
  • Package: It comes in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while allowing for adequate pin access for interfacing with other components in a system.
  • Reprogrammability: The device offers reprogrammability, which means it can be programmed and reprogrammed to suit various design requirements, providing designers with the flexibility to make changes and updates without the need for hardware alterations.
  • Power Supply: The typical operating voltage for the ATV2500BL-20JC is 5V, which is common in many digital systems, ensuring easy integration into existing designs without the need for additional power regulation components.

Applications

The versatility of the ATV2500BL-20JC makes it an excellent choice for a wide range of applications. These include, but are not limited to:

  • Automotive systems
  • Industrial control systems
  • Data communication equipment
  • Telecommunication infrastructure
  • Consumer electronics

Why Choose ATV2500BL-20JC?

For designers looking for a robust, programmable logic solution, the ATV2500BL-20JC offers a compelling combination of features. Its high integration capability, reprogrammability, and speed make it a versatile component that can adapt to various design changes and technological advancements. Additionally, with Microchip Technology's reputation for quality and support, the ATV2500BL-20JC is a reliable choice for your next project.

You May Also Be Interested in

Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 144TQFP
Lowest to $16.0875
Intel
IC CPLD 32MC 10NS 44PLCC
Lowest to $3.3429
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868
Intel
IC CPLD 980MC 6.2NS 256MBGA
Need more? Email Us
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Microchip Technology
IC CPLD 64MC 25NS 44PLCC
Lowest to $14.8958
Amd
IC CPLD 512MC 9NS 208QFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess