Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF750C(L)
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type EE PLD
Delay Time tpd(1) Max 15 ns
Voltage Supply - Internal 4.5V ~ 5.5V
Number of Macrocells 10
Number of I/O 10
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number ATF750
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566605-ATF750C-15PI
Ultra Librarian 3D Model Ultra Librarian ATF750C-15PI CAD Model

Description

The ATF750C-15PI is a high-performance Complex Programmable Logic Device (CPLD) manufactured by Microchip Technology, designed to offer a flexible and efficient solution for various digital logic applications. This device is a member of the popular ATF750 series, which is well-known for its reliability and ease of use.

Key Features

  • Logic Elements: The ATF750C-15PI is equipped with 750 logic gates, providing substantial logic capacity to implement complex combinational and sequential logic functions.
  • Speed Grade: This particular model operates with a speed of 15 nanoseconds, ensuring quick response times for time-sensitive applications.
  • Reprogrammability: The device is reprogrammable, allowing for multiple programming cycles and providing the flexibility to update the logic configuration as required by the application.
  • Package Type: It comes in a 24-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into a wide range of circuit boards.
  • Power Supply: The CPLD operates at 5V power supply, which is compatible with TTL logic levels and many other standard digital circuits.
  • Temperature Range: The ATF750C-15PI is designed to operate within an industrial temperature range, making it reliable in various environmental conditions.

Applications

The ATF750C-15PI is versatile and can be used in a multitude of applications, including:

  • Automotive systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Computer peripheral interfaces

Design Support

Microchip Technology provides comprehensive design support for the ATF750C-15PI, including development tools, software, and detailed documentation. Engineers can access a wide array of resources to facilitate the design process and ensure successful integration of the CPLD into their projects.

Overall, the ATF750C-15PI from Microchip Technology is a robust and capable CPLD that offers designers a compact, reprogrammable solution for implementing custom logic in a variety of electronic systems.

You May Also Be Interested in

Microchip Technology
IC CPLD 48MACRO Q-PWR OTP 44PLCC
Need more? Email Us
ECAD model for ATV2500BQ-20JC
Microchip Technology
IC CPLD 32MC 15NS 44TQFP
Need more? Email Us
ECAD model for ATF1502AS-15AC44
Microchip Technology
IC CPLD 64MC 15NS 44PLCC
Lowest to $11.0092
ECAD model for ATF1504ASV-15JU44
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 256MC 5NS 256FTBGA
Need more? Email Us
ECAD model for LC4256C-5FT256BC
Xilinx Inc.
5V in-system programmable
Lowest to $170.5076
ECAD model for XC95108-7TQ100I
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs
Lowest to $166.3200
ECAD model for LC4512V-75TN176I
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Lowest to $43.2612
ECAD model for M4A3-128/64-7VC
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 512MC 5NS 176TQFP
Lowest to $59.5594
ECAD model for LC4512V-5TN176C
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 12MC 10NS 28PLCC
Lowest to $17.3663
ECAD model for GAL26CV12C-10LJI

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention