EN
  • EN
  • DE

TAS5727PHPR

Part No TAS5727PHPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AUD AMP DGTL 25W 48HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 41.5W x 2 @ 4 Ohm
Supply Voltage - Operating 8 V to 26 V
Features Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 48-HTQFP (7x7)
Dimension 48-TQFP Exposed Pad
Win Source Part Number 031886-TAS5727PHPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5727PHPR CAD Model

Description

Introducing the TAS5727PHPR from Texas Instruments

The TAS5727PHPR is a state-of-the-art digital audio power amplifier from Texas Instruments designed for high-fidelity audio systems. This innovative component is part of TI's extensive audio amplifier portfolio and is tailored to deliver premium sound quality alongside impressive power efficiency.

At the heart of the TAS5727PHPR lies a sophisticated Pulse Width Modulation (PWM) processor that enables it to operate with high efficiency, reducing thermal stress and extending the longevity of the product. The amplifier is capable of driving stereo speakers with an output power of up to 20 Watts per channel into an 8-ohm load, and it supports a wide range of supply voltages, from 4.5V to 26.4V, making it incredibly versatile for various audio applications.

One of the key features of the TAS5727PHPR is its integrated audio processing technology. It includes an array of sound enhancement technologies such as volume control, dynamic range compression, and several equalization settings that can be fine-tuned to match specific speaker requirements and listening environments. This results in a more immersive and personalized audio experience for the end-user.

The TAS5727PHPR comes in a 48-pin HTQFP (High-Speed Thin Quad Flat Package) that is optimized for space-saving on PCBs, making it an excellent choice for compact audio applications like soundbars, docking stations, and wireless speakers. Additionally, the component is designed with an I²S digital audio input interface, which ensures seamless integration with most modern audio sources and DSPs.

For developers and audio enthusiasts, the TAS5727PHPR is supported by Texas Instruments' advanced software tools and development kits. These resources simplify the design process and help to reduce time to market for new audio products. With its combination of high performance, integrated features, and support tools, the TAS5727PHPR stands out as a top-tier solution for anyone looking to enhance their audio system's power and clarity.

Key Features:

  • 20W/channel into 8 ohms
  • High-efficiency PWM processor
  • Advanced audio processing with multiple sound enhancement technologies
  • Wide supply voltage range (4.5V to 26.4V)
  • Compact 48-pin HTQFP package
  • I²S digital audio input interface
  • Supported by TI's development tools and software

Whether you are designing a high-end home theater system or a portable audio device, the TAS5727PHPR is engineered to provide a superior audio experience with the reliability and innovation expected from Texas Instruments.

You May Also Be Interested in

UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1915 $51.9150
21+ $4.8629 $102.1209
32+ $4.6986 $150.3552
46+ $4.3700 $201.0200
60+ $4.2057 $252.3420
75+ $4.0415 $303.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,640 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess