EN
  • EN
  • DE

MCIMX287CVM4C

Part No MCIMX287CVM4C
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX28 454MHZ 289MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)
Manufacturer NXP
Series i.MX28
Package Tray
Core Processor ARM926EJ-S
Speed 454MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 289-LFBGA
Case / Package 289-MAPBGA (14x14)
Family Name MCIMX287
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 760
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926529-MCIMX287CVM4C
Ultra Librarian 3D Model Ultra Librarian MCIMX287CVM4C CAD Model

Description

Overview of NXP MCIMX287CVM4C

The NXP MCIMX287CVM4C is a high-performance, energy-efficient application processor based on the ARM Cortex-A8 architecture. It is a part of the i.MX28 family, designed to deliver robust multimedia and display features for a wide range of industrial and consumer applications. With its integrated power management module, the MCIMX287CVM4C is particularly suitable for portable devices where power conservation is crucial.

Key Features

  • Processor Core: ARM926EJ-S core capable of speeds up to 454 MHz, providing a balance between performance and power consumption.
  • Memory: Comes with integrated 128KB of L2 cache and supports a variety of external memory interfaces, including 16-bit mobile DDR and DDR2, as well as NAND Flash, NOR Flash, and iNAND/eMMC.
  • Graphics: Integrated LCD controller with touchscreen support, enabling the creation of intuitive user interfaces and display systems.
  • Connectivity: Features a range of connectivity options such as dual CAN, dual Ethernet, multiple serial interfaces, USB 2.0 (host/device/OTG), and I2C, SPI, and PWM for versatile peripheral integration.
  • Audio: Includes an integrated audio codec with multiple audio interfaces, making it ideal for applications requiring sound input and output.
  • Power Management: The integrated power management module reduces the complexity of external power supply design and supports Li-ion battery charging, making it well-suited for portable applications.

Applications

The MCIMX287CVM4C is tailored for a wide range of applications, including:

  • Industrial control systems
  • Portable medical devices
  • Smart energy solutions
  • Automotive infotainment
  • Consumer electronics
  • Point-of-sale (POS) terminals

Environmental and Compliance

This processor is designed with an eye on environmental responsibility, complying with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. Additionally, the MCIMX287CVM4C is designed to meet or exceed the industry standards for reliability and quality, ensuring stable performance across various environmental conditions.

With its combination of power efficiency, multimedia capabilities, and connectivity options, the NXP MCIMX287CVM4C stands as a versatile choice for designers looking to create sophisticated systems with demanding performance requirements.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Advanced Micro Devices
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess