EN
  • EN
  • DE

BA891

Part No BA891
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description DIODE SWITCH BAND 35V SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 568543-BA891
Ultra Librarian 3D Model Ultra Librarian BA891 CAD Model

Description

The NXP BA891 is a cutting-edge semiconductor device designed to meet the demanding requirements of modern electronic systems. This product is a testament to NXP's commitment to providing high-quality, reliable components for a wide range of applications, including automotive, industrial, and consumer electronics.

Key Features

  • High Performance: The BA891 boasts exceptional processing capabilities, ensuring efficient operation and high-speed data handling for complex tasks.
  • Low Power Consumption: Engineered for energy efficiency, this product minimizes power usage, making it ideal for battery-powered devices and applications where energy conservation is crucial.
  • Robust Security: With advanced security features integrated into the chip, the BA891 provides robust protection against unauthorized access and data breaches, ensuring the safety and privacy of sensitive information.
  • Wide Operating Temperature Range: Designed to operate reliably under extreme conditions, the BA891 can function across a broad temperature spectrum, making it suitable for harsh environments.
  • Connectivity: The product includes multiple connectivity options, supporting a variety of communication protocols to facilitate seamless integration into existing systems and networks.

Applications

The versatility of the NXP BA891 makes it an ideal choice for a multitude of applications. It is particularly well-suited for:

  • Automotive systems, such as advanced driver-assistance systems (ADAS) and in-vehicle infotainment (IVI)
  • Industrial automation, including control systems and sensor networks
  • Smart home devices and Internet of Things (IoT) applications
  • Consumer electronics, ranging from smartphones to smartwatches and gaming consoles

Technical Specifications

To ensure the BA891 meets your specific needs, please review the detailed technical specifications provided in the product datasheet. This includes information on the electrical characteristics, pin configurations, package details, and environmental compliance.

Support and Resources

NXP offers comprehensive support for the BA891, including technical documentation, development tools, and a dedicated support team to assist with any questions or challenges that may arise during product integration.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721
STMicroelectronics
RF Diode Schottky 70V 430mW 2-Pin DO-35 T/R / DIODE SCHOTTKY 70V 15MA D0-35
Lowest to $0.0519
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $1.8768
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $4.6881
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0007
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $0.1649
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.1342
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0746

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1282 $58.3310
1,100+ $0.1051 $115.6100
1,705+ $0.1016 $173.2280
2,355+ $0.0982 $231.2610
3,015+ $0.0959 $289.1385
4,055+ $0.0855 $346.7025
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess