EN
  • EN
  • DE

93C46B-E/MS

Part No 93C46B-E/MS
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 1KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 1Kb (64 x 16) Microwire 2 MHz 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (64 x 16)
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 2ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 93C46B
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93C46B-E/MS-NDR
Standard Package 100
Win Source Part Number 1323493-93C46B-E/MS
Ultra Librarian 3D Model Ultra Librarian 93C46B-E/MS CAD Model

Description

Microchip Technology's 93C46B-E/MS EEPROM

The 93C46B-E/MS is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer Microchip Technology. Designed for a wide array of applications, this EEPROM is especially suited for those requiring a reliable and durable non-volatile memory solution. The 93C46B-E/MS offers a robust storage option for your data retention needs, ensuring that your information remains intact even without power.

This particular model, the 93C46B-E/MS, comes in a compact 8-lead MSOP (Mini Small Outline Package) that is ideal for space-constrained applications. Its miniature footprint makes it an excellent choice for portable devices or any other systems where board real estate is at a premium.

Key Features of 93C46B-E/MS:

  • Memory Size: The device offers 1 Kbit of memory, which is organized as 64 x 16-bit, providing ample space for calibration data, device configuration, and small application parameters.
  • Interface: It features a simple, yet efficient serial interface for communication, which allows for easy integration into most microcontroller-based systems.
  • Operating Voltage: The EEPROM operates within a voltage range of 2.5V to 5.5V, making it compatible with a wide range of logic levels and ensuring flexibility in various system designs.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms, allowing for quick data updates and minimal system downtime.
  • Endurance: The 93C46B-E/MS is rated for over 1 million write cycles, ensuring a long operational lifespan for applications that require frequent data changes.
  • Data Retention: It guarantees data retention of over 100 years, providing peace of mind that data will be preserved over extended periods without power.

The 93C46B-E/MS is an excellent choice for designers and engineers looking for a memory component that combines small packaging, endurance, and long-term data retention. Whether it's for industrial controls, medical devices, or consumer electronics, this EEPROM by Microchip Technology is engineered to meet the rigorous demands of modern electronic applications.

Microchip Technology's commitment to reliability and performance is evident in the 93C46B-E/MS, making it a smart choice for your non-volatile memory needs.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess