EN
  • EN
  • DE

MCF5274LVM166J

Part No MCF5274LVM166J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 196MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Coldfire V2 series Microcontroller IC 32-Bit 166MHz - ROMless
Manufacturer NXP
Series MCF527x
Package Tray
Part Status Obsolete
Core Processor Coldfire V2
Core Size 32-Bit
Speed 166MHz
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals DMA, WDT
Number of I/O 61
Program Memory Type ROMless
Supply Voltage 1.4V ~ 1.6V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 196-LBGA
Family Name MCF52
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.31.0001
Quantity per package 126
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926495-MCF5274LVM166J
Ultra Librarian 3D Model Ultra Librarian MCF5274LVM166J CAD Model

Description

The NXP MCF5274LVM166J is a high-performance, 32-bit microcontroller tailored for embedded applications that require robust control and communication capabilities. With its integrated ColdFire V2 core, this microcontroller is designed to deliver a perfect balance between processing power and power consumption, making it an ideal choice for industrial control, networking, and medical systems where efficiency and reliability are paramount.

Key Features

  • CPU: 32-bit ColdFire V2 core operating at up to 166 MHz, providing a powerful computational foundation for complex tasks.
  • Memory: Includes on-chip memory with a flexible external bus interface for expanded storage options, ensuring ample space for application code and data.
  • Communication Interfaces: Features multiple communication interfaces, including Ethernet, UART, I2C, SPI, and CAN, allowing for versatile connectivity options in networked environments.
  • Timers and Counters: Equipped with a variety of timers, including PWM, real-time clock, and watchdog timers, to support precise timing and control operations.
  • Analog-to-Digital Converter (ADC): Integrated ADCs provide the capability to interface with analog sensors and devices, essential for data acquisition and control systems.
  • Security: Enhanced security features to protect against unauthorized access and ensure the integrity of data and code.
  • Power Management: Advanced power management options facilitate reduced power consumption during idle or low-activity states, extending the operational life in battery-powered applications.

Applications

The MCF5274LVM166J is versatile enough to fit a wide range of applications. Its robust set of features and connectivity options make it particularly well-suited for:

  • Industrial Automation and Control Systems
  • Medical Devices and Diagnostic Equipment
  • Networking Equipment such as Routers and Switches
  • Automotive Control Units
  • Building and Home Automation Systems

Quality and Reliability

NXP is known for its commitment to quality and the MCF5274LVM166J is no exception. It is designed to meet the rigorous demands of modern embedded systems, ensuring long-term reliability and stability in a variety of operating conditions.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.7218 $81.4436
4+ $33.4130 $133.6520
6+ $32.3689 $194.2134
8+ $31.3248 $250.5984
10+ $30.2806 $302.8060
13+ $27.1483 $352.9279
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess