Product Overview: 24AA08HT-I/MNY
The 24AA08HT-I/MNY is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) chip produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular device offers a storage capacity of 8 Kbits, organized as 1024 bytes of 8 bits each, and is designed with an I²C-compatible (2-wire) serial interface. It is an ideal solution for advanced applications that require reliable and durable non-volatile memory storage.
Key Features
- High-Temperature Operation: The device is designed to operate reliably in extreme temperature environments, with an operating temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.
- Low-Power Consumption: It features a low standby current, which is ideal for battery-operated systems where power efficiency is crucial.
- Flexible Organization: The memory is organized as four blocks of 256 x 8-bit each, providing flexibility for data management and storage.
- Write Protect: A write-protect feature ensures data integrity by preventing accidental overwrites and erasure.
- Sequential Read: The sequential read function allows for efficient data retrieval, enhancing overall system performance.
- Compatibility: The device supports a bidirectional data transfer protocol and is compatible with I²C bus modes, including the standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) modes.
Applications
The versatility of the 24AA08HT-I/MNY makes it an excellent choice for a wide range of applications, including:
- Industrial and automotive systems
- Portable consumer electronics
- Medical devices
- Smart cards
- Networking equipment
- Data storage devices
Product Packaging and Quality
The 24AA08HT-I/MNY comes in an 8-lead TSSOP package, which is both space-saving and suitable for automated assembly processes. Microchip Technology ensures high standards of quality and reliability for their products, and this EEPROM is no exception, providing stable and long-lasting data retention.
For designers and engineers looking for a robust and flexible non-volatile memory solution, the 24AA08HT-I/MNY from Microchip Technology offers the perfect combination of features to meet the demands of advanced electronic systems.