EN
  • EN
  • DE

MC9S12A64CPVE

Part No MC9S12A64CPVE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features HCS12 series Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 112-LQFP (20x20)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals PWM, WDT
Number of I/O 91
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.35V ~ 5.25V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 112-LQFP
Case / Package 112-LQFP (20x20)
Family Name MC9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926449-MC9S12A64CPVE
Ultra Librarian 3D Model Ultra Librarian MC9S12A64CPVE CAD Model

Description

The MC9S12A64CPVE is a sophisticated microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demands of automotive and industrial applications that require high levels of integration and performance. This MCU is part of the HCS12 family, which is well-known for its robust architecture and rich feature set.

Key Features

  • Core: The device is built around the 16-bit HCS12 central processing unit, running at a frequency of up to 25 MHz, which provides a balanced compromise between processing power and energy efficiency.
  • Memory: It comes equipped with 64KB of on-chip flash memory, which is ideal for storing the application code, and 2KB of EEPROM, suitable for data storage that requires frequent updates.
  • RAM: The MC9S12A64CPVE boasts 4KB of RAM, allowing for efficient handling of variables and data stacks.
  • Input/Output: A wide range of I/O options including digital and analog interfaces, such as multiple digital communication interfaces, an 8-channel 10-bit analog-to-digital converter (ADC), and an 8-channel timer interface module.
  • Package: The MCU is available in a 112-pin LQFP package, which provides a compact footprint while still offering ample pin access for interfacing with other components.

Advanced Integration

The MC9S12A64CPVE integrates several advanced features that facilitate complex application development. It includes a Serial Peripheral Interface (SPI), an Inter-Integrated Circuit (I2C) bus, and a Background Debug Mode (BDM) interface for debugging. Additionally, it features a Controller Area Network (CAN) module for automotive and industrial networking applications.

Applications

This microcontroller is highly suited for applications within the automotive sector, such as engine control units, body control modules, and advanced driver-assistance systems (ADAS). It is also applicable to a broad range of industrial control systems, including automation control, sensor interfaces, and robotics.

Reliability and Support

NXP is known for its commitment to quality and long-term reliability. The MC9S12A64CPVE is designed to meet the stringent requirements of the automotive industry, which makes it a reliable choice for critical systems. Furthermore, NXP provides comprehensive technical support and documentation, ensuring developers have access to the resources they need to successfully implement the MCU in their projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6742 $58.6742
3+ $48.1430 $144.4290
4+ $46.6385 $186.5540
5+ $45.1340 $225.6700
6+ $43.6296 $261.7776
8+ $39.1162 $312.9296
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess