EN
  • EN
  • DE

MC9S08QE4CTG

Part No MC9S08QE4CTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tube
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, PWM, WDT
Number of I/O 12
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Part Number Series MC9S08QE4
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808491-MC9S08QE4CTG
Ultra Librarian 3D Model Ultra Librarian MC9S08QE4CTG CAD Model

Description

Introducing the NXP MC9S08QE4CTG Microcontroller

The NXP MC9S08QE4CTG is a versatile and efficient 8-bit microcontroller designed to cater to a wide array of applications that require low power consumption and high-performance processing. This microcontroller is part of the MC9S08QE family, which is renowned for its robust architecture, enhanced features, and affordability, making it an excellent choice for industrial, automotive, and consumer applications.

Key Features of the MC9S08QE4CTG

  • Core: At the heart of the MC9S08QE4CTG is the HCS08 core, which operates at a bus frequency of up to 20 MHz. This core is designed for high-speed computing needs and real-time performance.
  • Memory: The device comes equipped with 4 KB of on-chip flash memory and 256 bytes of RAM, providing sufficient space for program code and data storage for many embedded applications.
  • I/O Options: It offers a range of input/output options, including up to 16 GPIO pins, which can be used for interfacing with sensors, actuators, and other peripherals.
  • Timers: It features multiple timer systems, such as an 8-bit modulo timer and a 16-bit timer/pulse-width modulator (TPM), which are essential for tasks that require precise timing and PWM control.
  • Analog-to-Digital Converter: The integrated 12-channel, 10-bit analog-to-digital converter (ADC) allows for accurate measurement of analog signals, which is crucial for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: The MC9S08QE4CTG supports various serial communication interfaces, including I2C and SCI, facilitating easy communication with other microcontrollers, sensors, and peripheral devices.
  • Power Efficiency: Designed with power efficiency in mind, the microcontroller features multiple power-saving modes, including stop and wait modes that help reduce power consumption during idle periods.
  • Packaging: This microcontroller is available in a compact 16-pin TSSOP package, which is suitable for space-constrained applications.

Applications

The MC9S08QE4CTG is ideal for a variety of applications, such as home automation systems, battery-operated devices, consumer electronics, automotive modules, and industrial control systems. Its robust feature set and power efficiency make it an excellent choice for designers looking to balance performance with cost-effectiveness.

Overall, the NXP MC9S08QE4CTG microcontroller is a powerful and flexible solution for your embedded design projects, offering a rich set of features and capabilities to meet the demands of modern electronic applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4464 $58.7136
58+ $2.0073 $116.4234
90+ $1.9446 $175.0140
123+ $1.8819 $231.4737
159+ $1.8191 $289.2369
213+ $1.6310 $347.4030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess