EN
  • EN
  • DE

AFE5801IRGCT

Part No AFE5801IRGCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description 8-Channel  Variable-Gain Amplifier (VGA) With Octal High-Speed ADC | IC AFE 8 CHAN 12BIT 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 12
Number of Channels 8
Power (W) 636mW
Supply Voltage , Analog 1.8V, 3.3V
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Family Part Number AFE5801
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142897-AFE5801IRGCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AFE5801IRGCT CAD Model

Description

The AFE5801IRGCT is a highly integrated, multi-channel analog front-end (AFE) device from Texas Instruments, designed to cater to the demanding requirements of medical ultrasound imaging systems and other signal processing applications that require high levels of precision and reliability.

Key Features

  • Eight-Channel Configuration: This AFE features an eight-channel architecture, enabling simultaneous acquisition and processing of multiple signals, which is essential for advanced ultrasound systems.
  • Low Noise Performance: With its low-noise design, the AFE5801IRGCT ensures clear and accurate signal acquisition, which is crucial for high-quality imaging.
  • High Integration: The device integrates low-noise amplifiers, voltage-controlled attenuators, programmable gain amplifiers, anti-aliasing filters, and a 12-bit ADC, reducing system complexity and saving board space.
  • Programmable Gain and Filters: Users can program the gain and filter settings, allowing for flexibility and optimization based on specific application requirements.
  • High-Speed Data Interface: With a high-speed LVDS data interface, the AFE5801IRGCT allows for rapid data transfer, which is essential for real-time processing and imaging.

Applications

The AFE5801IRGCT is primarily used in medical ultrasound systems but is also suitable for other applications such as:

  • Non-destructive testing equipment
  • Industrial flaw detection
  • Portable ultrasound devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the AFE5801IRGCT is no exception. It is manufactured to meet the highest industry standards, ensuring both robustness and longevity for critical applications.

Ordering Information

The AFE5801IRGCT is available in a 64-pin VQFN package and can be ordered through Texas Instruments' official distributors. For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Texas Instruments
Lowest to $15.4220
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
STMicroelectronics
Lowest to $4.2489
Texas Instruments
Lowest to $5.2618
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780
Analog Devices Inc.
IC AFE 3 CHAN 19BIT 56LFCSP
Lowest to $26.9279
Burr-Brown (TI)
2 Channel AFE 14 Bit 325 mW 48-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.4217 $93.4217
2+ $90.4081 $180.8162
3+ $87.3945 $262.1835
4+ $78.3537 $313.4148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess