EN
  • EN
  • DE

ADM1023ARQ

Part No ADM1023ARQ
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description ACPI-Compliant High-Accuracy Microprocessor System Temperature Monitor | IC SENSOR TEMP PREC DUAL 16QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature 0°C ~ 120°C, External Sensor
Accuracy ±1°C Local, ±3°C Remote
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan No
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 120°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number ADM1023A
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1140565-ADM1023ARQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1023ARQ CAD Model

Description

The ADM1023ARQ is a sophisticated thermal monitoring and fan control integrated circuit (IC) developed by ON Semiconductor. This precision device is designed to interface with a variety of computer motherboards, electronic systems, and other applications requiring thermal management. The ADM1023ARQ offers accurate temperature measurements and advanced features to ensure optimal system performance and reliability.

Key Features

  • Temperature Sensing: The IC includes a high-precision temperature sensor that can monitor the temperature of both the local environment (on-chip) and a remote thermal diode, typically found in a CPU or other heat-generating components.
  • Fan Control: It provides fan control functionality, allowing for automatic adjustment of fan speeds based on the temperature readings, helping to reduce noise and power consumption while maintaining proper cooling.
  • Programmable Setpoints: Users can program setpoints for different temperature thresholds, enabling customized thermal management strategies.
  • Two-Wire Interface: The ADM1023ARQ communicates over a two-wire serial interface, which is compatible with the System Management Bus (SMBus) protocol, facilitating easy integration into existing systems.
  • Overtemperature Alarm: An overtemperature alarm output is provided, which can be used to trigger external safety mechanisms or notifications in the event of excessive heat conditions.

Applications

The ADM1023ARQ is versatile and can be used in a range of applications including:

  • Desktop and laptop computers
  • Servers and workstations
  • Telecommunications equipment
  • Industrial systems

Package and Availability

This IC is available in a 16-lead QSOP (Quarter Size Outline Package) that is both compact and suitable for space-constrained applications. With ON Semiconductor's reputation for quality and reliability, the ADM1023ARQ is a reliable choice for designers looking to implement advanced thermal management solutions in their products.

Conclusion

Overall, the ADM1023ARQ from ON Semiconductor is a feature-rich thermal management solution that offers precise temperature monitoring and fan control capabilities. Its programmability, compatibility with SMBus, and alarm features make it an ideal choice for a wide range of electronic applications where maintaining temperature within safe limits is crucial for performance and longevity.

You May Also Be Interested in

Texas Instruments
Factory Programmable Dual Remote-Diode Thermostat | IC THRMOSTAT DUAL REMDIODE 8MSOP
Need more? Email Us
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $1.7806
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5909 $61.0453
40+ $2.9464 $117.8560
61+ $2.8540 $174.0940
84+ $2.7628 $232.0752
109+ $2.6704 $291.0736
145+ $2.3943 $347.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,244 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess