The Texas Instruments TLC5941PWP is a highly versatile and efficient 16-channel LED driver, designed to simplify the process of driving multiple LEDs while providing extensive programmability and functionality. This advanced driver is housed in a TSSOP (Thin Shrink Small Outline Package) with 28 pins, making it a compact solution for a wide range of LED lighting applications.
Key Features
- 16 Channels: Each of the TLC5941PWP's 16 channels can be individually controlled, allowing for precise manipulation of LED brightness and color mixing in complex lighting systems.
- 12-Bit Grayscale PWM Control: It offers 12-bit (4096 steps) grayscale Pulse Width Modulation (PWM) for each channel, ensuring smooth and fine-grained intensity control.
- Dot Correction: The driver features 6-bit (64 steps) dot correction to compensate for variations in LED brightness and color, ensuring uniform output across all channels.
- Pre-Charge FET: A built-in pre-charge FET for ghosting prevention is included to enhance the visual quality of the LED display.
- Thermal Shutdown: To protect against overheating, the device incorporates a thermal shutdown feature that automatically turns off the driver if the internal temperature exceeds a safe threshold.
Applications
- LED Video Displays
- LED Signage and Billboard
- Automotive Lighting
- Architectural Lighting
- General Purpose LED Illumination
Technical Specifications
- Supply Voltage: 3.0 V to 5.5 V
- Output Current: Up to 120 mA per channel
- Package: TSSOP-28
- Communication Interface: Serial interface for control data
With its combination of flexibility, precision, and ease of use, the Texas Instruments TLC5941PWP LED driver is an excellent choice for designers and engineers looking to create sophisticated LED lighting solutions. Its robust feature set ensures that it can meet the demands of a wide array of lighting applications, from commercial displays to automotive lighting systems.