EN
  • EN
  • DE

MC9S08PT16VLD

Part No MC9S08PT16VLD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
The number of I/O 37
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Date RAM Size 2K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 44-LQFP
Supplier Device Package 44-LQFP
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 732516-MC9S08PT16VLD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08PT16VLD CAD Model

Description

NXP MC9S08PT16VLD Microcontroller

The NXP MC9S08PT16VLD is a versatile and powerful microcontroller designed to cater to a wide range of applications requiring efficient control and processing capabilities. This 8-bit MCU is part of NXP's S08 family, known for its high performance and reliability in embedded systems.

At the heart of the MC9S08PT16VLD is a HCS08 core that operates at a maximum frequency of 20 MHz, providing the necessary computational speed for time-sensitive tasks. The device is equipped with 16 KB of on-chip flash memory, which is ideal for storing firmware and application code, and 1 KB of RAM, which is used for temporary data storage and processing.

One of the key features of this microcontroller is its low-power design, which makes it suitable for battery-operated devices and applications where power efficiency is crucial. It supports multiple power-saving modes, allowing designers to optimize power consumption based on the operational requirements of their systems.

The MC9S08PT16VLD also boasts a rich set of peripherals that enhance its functionality and ease of integration into various systems. It includes an 8-channel 12-bit analog-to-digital converter (ADC) for interfacing with analog sensors, two analog comparators for quick signal comparison, and a flexible timer module for precise event timing and pulse-width modulation (PWM) generation.

For communication needs, the microcontroller features a serial communication interface (SCI) that supports asynchronous serial data transfers, which is commonly used for interfacing with PCs, modems, and other MCUs. Additionally, an Inter-Integrated Circuit (I2C) bus interface is available for multi-master communication, allowing the MC9S08PT16VLD to easily connect with other I2C-compatible devices such as sensors, EEPROMs, and other microcontrollers.

Designers can also benefit from the device's 40-pin LQFP package, which offers a compact footprint while still providing ample I/O pins for interfacing with external components. The MCU's robust design includes built-in protection features like low-voltage detection and illegal opcode detection, ensuring reliable operation under various conditions.

In summary, the NXP MC9S08PT16VLD microcontroller is a feature-rich, low-power, and cost-effective solution for a multitude of embedded applications. Its combination of processing power, memory capacity, and extensive peripheral set makes it an excellent choice for industrial control, consumer electronics, automotive systems, and much more.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7590 $57.9390
52+ $2.2638 $117.7176
79+ $2.1931 $173.2549
109+ $2.1224 $231.3416
141+ $2.0517 $289.2897
189+ $1.8394 $347.6466
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess