EN
  • EN
  • DE

MPXS2010VLQ80

Part No MPXS2010VLQ80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description PXS20 Microcontroller | IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor e200z4d
Data Bus Width 32-Bit
Speed 80MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 32x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number MPXS2010
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 755140-MPXS2010VLQ80
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPXS2010VLQ80 CAD Model

Description

Product Overview: MPXS2010VLQ80 by NXP Semiconductors

The MPXS2010VLQ80 is a state-of-the-art microcontroller product designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This microcontroller is part of NXP's broader portfolio of advanced integrated circuits tailored to meet the demanding needs of modern electronic applications.

Key Features

  • High-Performance Architecture: The MPXS2010VLQ80 is built on a robust architecture that ensures high-speed processing capabilities, making it suitable for a wide range of applications that require efficient data handling and real-time operations.
  • Enhanced Connectivity: With multiple communication interfaces, this microcontroller provides versatile connectivity options, including I2C, SPI, and UART, enabling seamless integration with other components and peripheral devices.
  • Low Power Consumption: Designed with energy efficiency in mind, the MPXS2010VLQ80 is ideal for battery-powered devices or applications where power conservation is crucial, helping to extend operational life and reduce energy costs.
  • Robust Security Features: Security is a top priority for NXP, and the MPXS2010VLQ80 comes with advanced security measures to protect against unauthorized access and ensure the integrity of the data being processed.

Applications

The versatility of the MPXS2010VLQ80 makes it an excellent choice for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Smart Home Devices
  • Internet of Things (IoT) Solutions

Technical Specifications

The MPXS2010VLQ80 microcontroller offers a comprehensive set of specifications that cater to the needs of complex and demanding systems:

  • Package: LQFP-80
  • Core: 32-bit Processing Unit
  • Operating Voltage: Specified Range for Optimal Performance
  • Temperature Range: Industrial Grade for Harsh Environments
  • Memory: Includes both RAM and Flash Memory for Efficient Data Storage and Retrieval

In conclusion, the MPXS2010VLQ80 by NXP Semiconductors is a sophisticated microcontroller that combines performance, connectivity, power efficiency, and security, making it an ideal solution for developers and engineers looking to create cutting-edge electronic systems.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5581 $59.1162
5+ $24.2528 $121.2640
8+ $23.4949 $187.9592
11+ $22.7370 $250.1070
14+ $21.9792 $307.7088
18+ $19.7055 $354.6990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess