EN
  • EN
  • DE

MC9S08JE128CMB

Part No MC9S08JE128CMB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 81MAPBGA / S08 S08 Microcontroller IC 8-Bit 48MHz 128KB (128K x 8) FLASH 81-MAPBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Product Status Obsolete
Core Processor S08
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SCI, SPI, USB
Peripherals LVD, POR, PWM, WDT
Number of I/O 47
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 81-LBGA
Supplier Device Package 81-MAPBGA (10x10)
Base Product Number MC9S08
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,200
Win Source Part Number 1318759-MC9S08JE128CMB
Ultra Librarian 3D Model Ultra Librarian MC9S08JE128CMB CAD Model

Description

Product Overview: MC9S08JE128CMB by NXP Semiconductors

The MC9S08JE128CMB is a highly integrated microcontroller (MCU) from the reputable NXP Semiconductors, designed to offer robust performance for a wide range of embedded applications. This MCU is part of the S08 family, which is well-known for its user-friendly architecture and exceptional efficiency. The MC9S08JE128CMB is particularly suitable for industrial control, consumer electronics, automotive systems, and smart sensors, among other applications.

Key Features:

  • Core: The device is built around a high-performance HCS08 core that operates at a maximum frequency of up to 48 MHz, delivering the computational power required for complex tasks without sacrificing power efficiency.
  • Memory: It comes equipped with 128 KB of flash memory, providing ample space for application code, and 8 KB of RAM for efficient data handling and processing.
  • Digital and Analog Peripherals: The MCU features a rich set of peripherals including an 8-channel 12-bit analog-to-digital converter (ADC), two analog comparators, and multiple timers. These components enable precise data acquisition and real-time control.
  • Communication Interfaces: For connectivity, it offers a range of interfaces such as I2C, SPI, and SCI (UART), allowing for easy integration with other devices and systems.
  • Supply Voltage and Power Efficiency: It operates within a supply voltage range of 2.7V to 5.5V, accommodating various power supply conditions while maintaining low-power operation modes to conserve energy.
  • Package: The MC9S08JE128CMB comes in a 64-pin LQFP package, which is conducive to compact PCB layouts and suitable for space-constrained applications.

Design and Development Support:

NXP provides comprehensive development support for the MC9S08JE128CMB, including software libraries, development tools, and reference designs. Engineers can leverage these resources to accelerate the design process and bring products to market faster. The MCU is also supported by the CodeWarrior Development Studio, an integrated development environment (IDE) that simplifies coding, debugging, and programming tasks.

With its combination of performance, memory capacity, and rich peripheral set, the MC9S08JE128CMB is an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess