EN
  • EN
  • DE

TPS3839K33DBZR

Part No TPS3839K33DBZR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Ultra-Low Power, Supply Voltage Supervisor | IC LP SUPERVISRY CIRCUIT SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number TPS3839K33
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272430-TPS3839K33DBZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3839K33DBZR CAD Model

Description

Overview of Texas Instruments TPS3839K33DBZR

The TPS3839K33DBZR is a high-precision voltage detector from Texas Instruments, designed to monitor supply voltages and provide a reset signal to microcontrollers (MCUs) and other digital systems. This component ensures that systems operate within their specified voltage ranges, which is critical for maintaining system reliability and performance. The TPS3839K33DBZR is particularly suitable for battery-powered and portable applications due to its low power consumption and small package size.

Key Features

  • Voltage Threshold: The device has a fixed-sense threshold voltage of 3.3V, which is ideal for systems that operate at this common supply voltage level.
  • Low Power Consumption: With a typical quiescent current of only 350 nA, the TPS3839K33DBZR is optimized for battery-powered applications where power efficiency is critical.
  • Reset Time Delay: It offers a programmable time delay for the reset signal, allowing designers to customize the reset timing to match specific system requirements.
  • High Accuracy: The device features a tight threshold accuracy of ±1.5%, ensuring reliable operation even under varying conditions.
  • Operating Temperature Range: It can function over a wide temperature range from -40°C to +125°C, making it suitable for industrial and automotive applications.
  • Small Form Factor: The TPS3839K33DBZR comes in a small 3-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The TPS3839K33DBZR is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Wireless Modules
  • Power Supplies
  • Microcontroller Systems
  • Industrial Controls
  • Automotive Electronics

Conclusion

Overall, the TPS3839K33DBZR from Texas Instruments is a reliable and efficient solution for voltage monitoring and system reset functions. Its precision, low power consumption, and small size make it an excellent choice for a wide range of applications where maintaining the correct operating voltage is essential for system stability and performance.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5951 $50.5835
205+ $0.4883 $100.1015
320+ $0.4730 $151.3600
440+ $0.4578 $201.4320
565+ $0.4425 $250.0125
760+ $0.3968 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,910 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess