EN
  • EN
  • DE

LM2794TLX

Part No LM2794TLX
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Current Regulated Switched Capacitor LED Supply with Analog and PWM Brightness Control | IC LED DRIVER RGLTR DIM 14DSBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Minimum) 2.7V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 3.8V
Current - Output / Channel 20mA
Frequency 515kHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-WFBGA
Supplier Device Package 14-μSMD (2.1x2.4)
Family Part Number LM2794
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1198018-LM2794TLX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM2794TLX CAD Model

Description

The LM2794TLX is a high-performance, switch-mode charge pump designed and manufactured by Texas Instruments. It is engineered to efficiently manage power for white LED applications, making it an ideal choice for portable devices where power conservation is a priority. The device is capable of driving up to four LEDs with a constant current, ensuring uniform brightness and enhancing the user experience.

Key Features

  • Charge Pump Technology: Utilizes a 1x/1.5x/2x fractional charge pump to optimize efficiency based on LED forward voltage requirements.
  • Current Regulation: Provides precise current regulation for uniform intensity, which is crucial for maintaining consistent brightness across all LEDs.
  • High Efficiency: Offers up to 90% efficiency, which helps to extend battery life in portable applications.
  • Adjustable Brightness: Includes an I2C-compatible interface that allows for brightness control, enabling customizable lighting solutions.
  • Thermal Protection: Features built-in thermal shutdown protection to prevent overheating and preserve device integrity.
  • Compact Packaging: Available in a small, lead-free NanoFree™ package, making it suitable for space-constrained applications.

Applications

The LM2794TLX is versatile and can be used in a variety of applications, particularly where efficient power management and space-saving solutions are required. Some common applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Digital Cameras
  • Other Portable Devices with LED Backlighting

Technical Specifications

Parameter Value
Input Voltage Range 2.7V to 5.5V
Number of LEDs Driven Up to 4
Output Current Up to 30 mA per LED
Package Type NanoFree™
Communication Interface I2C-Compatible

With its robust feature set and reliable performance, the LM2794TLX from Texas Instruments stands out as a premier solution for powering white LEDs in a multitude of portable electronic devices.

You May Also Be Interested in

On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,005+ $0.0498 $50.0490
2,445+ $0.0409 $100.0005
3,790+ $0.0396 $150.0840
5,210+ $0.0384 $200.0640
6,740+ $0.0371 $250.0540
9,040+ $0.0332 $300.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 1005 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess