EN
  • EN
  • DE

TPD2E001DRLR-P3

Part No TPD2E001DRLR-P3
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description LOW-CAPACITANCE 2-CHANNEL ±15-kV ESD-PROTECTION ARRAY FOR HIGH-SPEED DATA INTERFACES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer Texas Instruments
Win Source Part Number 219961-TPD2E001DRLR-P3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD2E001DRLR-P3 CAD Model

Description

TPD2E001DRLR-P3 - Low-Capacitance 2-Channel ESD Protection Device

The TPD2E001DRLR-P3 from Texas Instruments is a state-of-the-art, low-capacitance 2-channel Electrostatic Discharge (ESD) protection device designed to safeguard high-speed data lines from harmful ESD strikes. This compact component is an essential addition to any circuit where data integrity and device protection are a priority.

Key Features:

  • ESD Protection: The TPD2E001DRLR-P3 offers robust ESD protection for sensitive electronics, complying with the IEC 61000-4-2 (Level 4) standard. It can withstand ESD strikes up to ±8 kV (Contact Discharge) and ±15 kV (Air-Gap Discharge), ensuring the safety of your devices during unexpected electrical surges.
  • Low Capacitance: With a typical capacitance of only 1.5 pF per channel, this device provides minimal signal distortion, making it ideal for protecting high-speed interfaces such as USB 2.0, HDMI, and Gigabit Ethernet without compromising signal integrity.
  • Dual-Channel Protection: The two-channel configuration allows for protection of differential or single-ended signal lines, offering versatility in application across a wide range of electronic devices.
  • Small Form Factor: Housed in a tiny SOT-5X3 package, the TPD2E001DRLR-P3 saves valuable board space and is well-suited for space-constrained applications.
  • Low Leakage Current: It features a very low leakage current of less than 1 µA (max) at 5.5 V, ensuring minimal power loss and making it suitable for battery-powered devices.

Applications:

The TPD2E001DRLR-P3 is a versatile component that can be used to protect a variety of electronic systems, including:

  • Mobile Phones
  • Notebooks, Desktops, and Servers
  • Portable Electronics
  • USB Peripherals and Devices
  • Consumer Electronics
  • Networking Equipment

With its robust protection features and low impact on signal performance, the TPD2E001DRLR-P3 from Texas Instruments is a reliable solution for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3765 $50.8275
325+ $0.3090 $100.4250
505+ $0.2993 $151.1465
695+ $0.2897 $201.3415
895+ $0.2800 $250.6000
1,200+ $0.2510 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess