EN
  • EN
  • DE

TPS92200D1DDCR

Part No TPS92200D1DDCR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description TPS92200D1DDCR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A SOT-23-THIN (6)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package SOT-23-THIN (6)
Family Name TPS92200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS92200D1DDCRTR, 296-TPS92200D1DDCRDKR, 296-TPS92200D1DDCRCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901013-TPS92200D1DDCR
Ultra Librarian 3D Model Ultra Librarian TPS92200D1DDCR CAD Model

Description

Introducing the TPS92200D1DDCR by Texas Instruments

The TPS92200D1DDCR is a state-of-the-art, highly efficient, synchronous rectified step-down converter designed by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is engineered to meet the rigorous demands of modern electronic applications, providing a compact, reliable, and energy-efficient power conversion solution.

Key Features

  • Wide Input Voltage Range: The TPS92200D1DDCR operates over a broad input voltage range, making it versatile for various applications, from battery-powered devices to industrial power systems.
  • High-Efficiency Performance: With its synchronous rectification and advanced design, this converter achieves high efficiency, minimizing power loss and heat generation, which is crucial for maintaining the longevity and reliability of electronic systems.
  • Adjustable Switching Frequency: The device allows users to set the switching frequency according to their specific application needs, providing flexibility and optimizing performance for different load conditions.
  • Integrated Protection Features: It comes equipped with a suite of protection features, including overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under various conditions.

Applications

The versatility of the TPS92200D1DDCR makes it suitable for a wide array of applications. It is ideal for powering portable electronics, IoT devices, and industrial control systems, among others. Its compact size and high efficiency also make it an excellent choice for space-constrained applications where power efficiency is a critical concern.

Package and Availability

The TPS92200D1DDCR is offered in a small 6-pin SOT-23 package, allowing for a minimal footprint on the PCB. This compact form factor is perfect for designs where board space is at a premium. The product is available for order through Texas Instruments' extensive distribution network, ensuring that designers and manufacturers can easily integrate this advanced power solution into their products.

With its combination of performance, efficiency, and versatility, the TPS92200D1DDCR from Texas Instruments represents a top-tier solution for your power conversion needs, delivering the quality and reliability that Texas Instruments is known for.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,689 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess