NXP MC9S08AC48CFJE Microcontroller
The NXP MC9S08AC48CFJE is a highly-integrated microcontroller designed for embedded applications requiring a balance between performance and power efficiency. This device is part of NXP's S08 family of microcontrollers, which are known for their robustness and ease of use. The MC9S08AC48CFJE is based on the HCS08 core and operates at a maximum frequency of 40 MHz, providing ample computational power for a variety of tasks.
Key Features:
- Core: HCS08 8-bit
- Operating Frequency: Up to 40 MHz
- Flash Memory: 48 KB
- RAM: 2 KB
- EEPROM: 256 Bytes
- Package: 32-Pin QFN
- Temperature Range: -40°C to +85°C
- Supply Voltage: 1.8 V to 3.6 V
This microcontroller features a rich set of peripherals, including an 8-channel 10-bit Analog-to-Digital Converter (ADC), two Analog Comparators, and a Serial Communications Interface (SCI) for serial communication. Additionally, the device supports an Inter-Integrated Circuit (I2C) bus and a Serial Peripheral Interface (SPI), which are essential for interfacing with other ICs and sensors.
The MC9S08AC48CFJE is equipped with an on-chip voltage regulator and a clock generator, which simplifies the design of power supply and clocking circuits. It also offers various low-power modes, making it suitable for battery-operated devices where power conservation is crucial.
With its comprehensive set of features and capabilities, the NXP MC9S08AC48CFJE is an excellent choice for applications such as industrial control, consumer electronics, automotive systems, and Internet of Things (IoT) devices. Its robust design and wide operating temperature range make it suitable for harsh environments, ensuring reliable performance in challenging conditions.
Developers can take advantage of the available development tools and software libraries provided by NXP, which facilitate rapid development and debugging, thereby reducing time to market for products utilizing the MC9S08AC48CFJE microcontroller.