EN
  • EN
  • DE

MAX628MJA/883B

Part No MAX628MJA/883B
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description IC MOSFET DRVR COTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Military, MIL-STD-883
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 25ns, 20ns
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 8-CDIP (0.300", 7.62mm)
Manufacturer Package 8-CERDIP
Win Source Part Number 705059-MAX628MJA/883B
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX628MJA/883B
Introduction Date August 01, 1996
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX628MJA/883B CAD Model

Description

Product Overview: MAX628MJA/883B

The MAX628MJA/883B is a precision, high-performance voltage regulator component manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This device is engineered to meet the stringent requirements of military and aerospace applications, as indicated by its "/883B" designation, which implies compliance with the MIL-STD-883B standard for reliability and quality in military-grade electronic components.

Key Features

  • High Accuracy: The MAX628MJA/883B offers exceptional voltage regulation accuracy, ensuring stable performance across a range of conditions.
  • Temperature Range: Designed to operate effectively over a wide temperature range, this device is suitable for harsh environments.
  • Package Type: The component comes in a robust MJA package, built to withstand the rigors of demanding applications.
  • Reliability: Meeting the MIL-STD-883B standard, the MAX628MJA/883B is tested to ensure high reliability and consistent performance, making it ideal for mission-critical systems.

Applications

The MAX628MJA/883B is well-suited for a variety of high-reliability applications, including:

  • Avionics and aerospace systems
  • Military equipment
  • Satellite and space exploration technology
  • High-grade industrial equipment

Technical Specifications

The MAX628MJA/883B voltage regulator is characterized by its technical specifications that ensure optimal performance:

  • Output Voltage: The device provides a stable and precise output voltage, tailored for specific use cases.
  • Load Regulation: It maintains consistent voltage levels despite variations in load, contributing to reliable operation.
  • Line Regulation: Fluctuations in input voltage have minimal impact on the output, thanks to the device's excellent line regulation capabilities.
  • Power Supply Rejection Ratio (PSRR): High PSRR values indicate the ability to suppress power supply noise, which is critical in sensitive electronic systems.

In conclusion, the MAX628MJA/883B from Maxim Integrated is a top-tier voltage regulator that offers precision, durability, and reliability for applications where failure is not an option. Its adherence to military standards ensures that it can perform flawlessly in the most challenging environments.

You May Also Be Interested in

Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess