EN
  • EN
  • DE

PIC16F690T-I/SS

Part No PIC16F690T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® 16F
Package Reel - TR
Number of I/O 18
Family Name PIC16F690
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F690T-I/SSDKR, PIC16F690T-I/SSTR, PIC16F690T-I/SS-ND, PIC16F690T-I/SSCT
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851050-PIC16F690T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F690T-I/SS CAD Model

Description

Product Overview: PIC16F690T-I/SS

The PIC16F690T-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded applications. This MCU is part of the PIC16F family, which is well-known for its ease of use and robust feature set designed to cater to a broad spectrum of electronic designs.

Key Features

  • Core: The device is built around an 8-bit PIC architecture that offers a perfect balance between power consumption and processing capability, making it suitable for low-power and battery-operated devices.
  • Memory: It comes equipped with 7 KB of flash program memory, 256 bytes of EEPROM data memory, and 256 bytes of RAM. This memory configuration allows for efficient storage of code and data, essential for complex applications.
  • I/O Ports: The MCU features 18 general-purpose I/O pins, providing ample interface options for peripherals and external devices.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with up to 12 channels gives the PIC16F690T-I/SS the ability to interface with analog sensors and devices, making it ideal for measurement and monitoring applications.
  • Timers and Communication: It incorporates multiple timers, and communication peripherals including USART, SPI, and I2C modules, allowing for versatile communication possibilities with other devices and microcontrollers.
  • Temperature Range: The MCU operates over an industrial temperature range from -40°C to +125°C, ensuring reliability and performance under extreme conditions.
  • Package: The PIC16F690T-I/SS is available in a 20-lead SSOP package, providing a compact footprint for space-constrained applications.

Applications

The PIC16F690T-I/SS is an ideal choice for a variety of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Home automation
  • Smart sensors

With its robust set of features and Microchip's commitment to quality, the PIC16F690T-I/SS MCU stands out as a reliable and cost-effective solution for designers looking to create sophisticated and power-efficient electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1851 $50.2573
56+ $1.7929 $100.4024
87+ $1.7369 $151.1103
119+ $1.6809 $200.0271
154+ $1.6248 $250.2192
206+ $1.4568 $300.1008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess