EN
  • EN
  • DE

MC9328MXLVM20R2

Part No MC9328MXLVM20R2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MXL 200MHZ 256MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM920T Microprocessor IC series 1 Core, 32-Bit 200MHz
Manufacturer NXP
Series i.MXL
Package Reel - TR
Part Status Obsolete
Core Processor ARM920T
Speed 200MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 256-LFBGA
Family Name MC932
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883859-MC9328MXLVM20R2
Ultra Librarian 3D Model Ultra Librarian MC9328MXLVM20R2 CAD Model

Description

The NXP MC9328MXLVM20R2 is a highly integrated microprocessor designed for versatile applications within the embedded and consumer electronics markets. This powerful component is part of NXP's i.MX family, known for its robust performance and reliability in delivering multimedia capabilities.

Key Features:

  • Core: At the heart of the MC9328MXLVM20R2 is an ARM920T™ core, which operates at a speed of 200MHz, delivering the computational power required for complex tasks.
  • Memory: The processor supports a variety of memory interfaces, including SDRAM, MMC/SD cards, and NAND flash, providing flexibility in system design and ensuring ample storage for applications.
  • Connectivity: With an array of connectivity options such as USB, UART, I2C, SPI, and PCS interface, this microprocessor can easily integrate into a multitude of systems, enabling communication with other devices and peripherals.
  • Power Management: The MC9328MXLVM20R2 includes an integrated power management module that helps optimize power consumption, making it an ideal choice for portable and power-sensitive applications.
  • Multimedia Support: Featuring an LCD controller and touchscreen interface, the processor is well-equipped to handle graphical user interfaces and multimedia content, enhancing the user experience in devices like smart displays and multimedia players.

Applications:

The versatility of the NXP MC9328MXLVM20R2 makes it suitable for a wide range of applications. It is particularly adept in sectors such as industrial control, medical devices, smart home automation, point-of-sale systems, and portable devices where performance, connectivity, and power efficiency are critical.

Reliability and Quality:

NXP Semiconductors is renowned for its commitment to quality and reliability. The MC9328MXLVM20R2 is manufactured under strict quality control processes, ensuring that each chip meets the high standards expected by industry professionals. Customers can trust in the durability and long-term performance of this microprocessor for their embedded solutions.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Advanced Micro Devices
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.8568 $77.5704
6+ $21.2159 $127.2954
9+ $20.5529 $184.9761
12+ $19.8899 $238.6788
16+ $19.2268 $307.6288
21+ $17.2379 $361.9959
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess