EN
  • EN
  • DE

RM41L232BPZT

Part No RM41L232BPZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP / MCU 16-bit/32-bit ARM Cortex R4 RISC 128KB Flash 1.2V/3.3V Automotive 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules RM4 ARM Cortex-R4
Packaging Tray
Core Processor ARM Cortex-R4
Core Size 16/32-Bit
Speed 80MHz
Connectivity CAN, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals POR, WDT
Number of I/O 45
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 32K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 793259-RM41L232BPZT
Popularity Medium
Supply and Demand Status Limited
Family Name RM41L232
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian RM41L232BPZT CAD Model

Description

The RM41L232BPZT is a high-performance microcontroller unit (MCU) from the renowned electronics manufacturer Texas Instruments (TI). This advanced product is part of TI's Hercules RM series of microcontrollers, which are designed to offer exceptional levels of safety and reliability for critical applications. The RM41L232BPZT is particularly well-suited for use in automotive and industrial control systems, as well as medical devices and other safety-critical applications.

Key Features

  • Processing Core: At the heart of the RM41L232BPZT is a powerful ARM Cortex-R4F CPU that operates at frequencies of up to 220 MHz, providing robust computational capabilities and real-time responsiveness.
  • Memory: The MCU comes equipped with 2MB of integrated Flash memory and 256KB of RAM, ensuring ample space for program code and efficient data handling.
  • Safety Features: With built-in safety mechanisms such as Error Correction Code (ECC) on both Flash and RAM, lockstep CPUs, and a comprehensive set of diagnostic features, the RM41L232BPZT meets stringent safety standards including ISO 26262 and IEC 61508.
  • Communication Interfaces: A variety of communication interfaces are supported, including CAN, LIN, Ethernet, and FlexRay, allowing for flexible connectivity options within a diverse range of systems and networks.
  • Robust I/O: The device provides numerous general-purpose input/output (GPIO) pins for interfacing with sensors, actuators, and other peripherals.
  • Temperature Range: It is designed to operate reliably over an extended temperature range, making it suitable for harsh environments.

Applications

The versatility and robust safety features of the RM41L232BPZT make it an ideal choice for a wide array of applications, including:

  • Automotive safety systems such as anti-lock braking systems (ABS) and electronic stability control (ESC)
  • Industrial automation and control systems
  • Flight control systems in aerospace applications
  • Medical equipment requiring high reliability and fault tolerance

In summary, the RM41L232BPZT by Texas Instruments stands out as a top-tier MCU offering a perfect blend of performance, safety, and reliability for developers and engineers tasked with building the most demanding safety-critical systems.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1782 $54.5346
7+ $14.9154 $104.4078
11+ $14.4493 $158.9423
15+ $13.9832 $209.7480
19+ $13.5171 $256.8249
25+ $12.1188 $302.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess