EN
  • EN
  • DE

MC908QY4AMDWE

Part No MC908QY4AMDWE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description M68HC08 Microcontrollers | IC MCU 8BIT 4KB FLASH 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor HC08
Data Bus Width 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM
The number of I/O 13
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Date RAM Size 128 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MC908QY4
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Win Source Part Number 1220396-MC908QY4AMDWE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC908QY4AMDWE CAD Model

Description

The NXP MC908QY4AMDWE is a versatile and powerful microcontroller that serves as an integral part of various embedded systems. This microcontroller is from the MC9S08 family, which is renowned for its high performance, reliability, and ease of use. The MC908QY4AMDWE is particularly well-suited for industrial applications, automotive control systems, and smart IoT devices.

Key Features

  • Core: This microcontroller features a HC08 core, which is a high-performance 8-bit architecture designed by NXP. The core is capable of executing most instructions in just a few clock cycles, providing efficient processing capabilities for complex tasks.
  • Memory: It comes equipped with 4KB of on-chip flash memory, which is ideal for storing firmware and applications. Additionally, it has 128 bytes of RAM for data processing and 256 bytes of EEPROM for non-volatile storage of configuration data.
  • Operating Voltage: The device operates at a voltage range of 2.7V to 5.5V, making it suitable for battery-powered and low-power applications.
  • I/O Pins: The MC908QY4AMDWE offers 21 general-purpose input/output (GPIO) pins, providing ample connectivity options for interfacing with sensors, actuators, and other peripherals.
  • Communication Interfaces: It includes a serial communication interface (SCI) for UART communication, allowing for easy integration with other microcontrollers and peripheral devices.
  • Analog-to-Digital Converter: An integrated 8-channel, 10-bit analog-to-digital converter (ADC) enables the microcontroller to process analog signals, which is essential for sensor-based applications.
  • Timers: Multiple timers, including an 8-bit modulo timer and a 16-bit timer/pulse-width modulator (PWM), provide precise timing and control for various applications.
  • Temperature Range: The device is designed to operate within a temperature range of -40°C to 85°C, ensuring reliable performance in harsh environmental conditions.

Applications

The MC908QY4AMDWE microcontroller is highly adaptable and can be used in a wide range of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Consumer electronics
  • Portable medical devices

With its robust set of features and NXP's commitment to quality, the MC908QY4AMDWE is an excellent choice for developers looking to create reliable and efficient embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess