EN
  • EN
  • DE

MIC2583-2YTQ

Part No MIC2583-2YTQ
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Hot Swap Controllers
Manufacturer Microchip Technology
Win Source Part Number 319854-MIC2583-2YTQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2583-2YTQ CAD Model

Description

Microchip Technology MIC2583-2YTQ Product Overview

The MIC2583-2YTQ from Microchip Technology is a robust, high-performance integrated circuit designed to enhance the reliability and functionality of server and telecom power supply systems. This Hot Swap Controller IC allows for the safe insertion and removal of circuit boards from a live backplane, minimizing the risk of damage and interruption to the operation of the overall system.

Operating within an input voltage range of 2.7V to 5.5V, the MIC2583-2YTQ ensures compatibility with a wide array of power systems, making it a versatile solution for various applications. Its programmable current limit feature allows for precise control over the inrush current, thus protecting both the device and the power source from potential harm caused by sudden surges in current draw.

This IC also boasts an integrated charge pump, which facilitates the control of external N-Channel MOSFETs without the need for additional external components. This not only simplifies the design but also reduces the overall footprint of the power management solution on the circuit board. The MIC2583-2YTQ's built-in thermal management capabilities further enhance its reliability by preventing the device from operating beyond safe temperature thresholds.

For fault detection and management, the MIC2583-2YTQ includes a circuit breaker function with an adjustable response time. This allows for customizable protection settings based on specific application requirements. In the event of a fault condition, the IC will automatically attempt to restart the system, providing an auto-retry feature that enhances system uptime and reliability.

The MIC2583-2YTQ is available in a compact 16-pin TQFN package, making it suitable for space-constrained environments. Its industrial temperature range ensures stable operation in challenging conditions, which is critical for server and telecom applications.

With its combination of safety features, programmability, and compact design, the Microchip Technology MIC2583-2YTQ Hot Swap Controller IC is an essential component for managing power in high-availability systems, ensuring continuous operation and protection against power-related issues.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess