EN
  • EN
  • DE

MC8640THX1250HE

Part No MC8640THX1250HE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC86XX 1.25GHZ 994FCCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e600 Microprocessor IC series 1 Core, 32-Bit 1.25GHz 994-FCCBGA (33x33)
Manufacturer NXP
Series MPC86xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e600
Speed 1.25GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 994-BCBGA, FCCBGA
Case / Package 994-FCCBGA (33x33)
Family Name MC864
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926373-MC8640THX1250HE
Ultra Librarian 3D Model Ultra Librarian MC8640THX1250HE CAD Model

Description

Product Overview: MC8640THX1250HE - NXP

The MC8640THX1250HE is a high-performance microprocessor designed and manufactured by NXP Semiconductors. This product is part of NXP's PowerQUICC™ III family of processors, which are known for their advanced integrated communications capabilities and power efficiency. The MC8640THX1250HE is specifically engineered to meet the demanding requirements of networking and telecommunications applications.

Key Features

  • Core Technology: The processor is built on Power Architecture® technology, which is renowned for its high-speed processing capabilities and efficient power consumption.
  • Clock Speed: It operates at a clock speed of 1.25 GHz, providing robust performance for complex computations and data-intensive tasks.
  • Integrated Communications: The processor includes dual integrated Gigabit Ethernet controllers, supporting high-speed networking and data transfers.
  • Memory Support: The MC8640THX1250HE features an integrated memory controller that supports DDR2 and DDR3 SDRAM, ensuring compatibility with a wide range of memory modules and providing flexibility in system design.
  • High-Speed Interfaces: It comes with a range of high-speed interfaces including PCI Express, Serial RapidIO®, and USB 2.0, making it ideal for systems that require fast and reliable communication with peripherals.
  • Security Features: The processor is equipped with a security engine that provides encryption, decryption, and secure boot capabilities, enhancing the security of the end application.
  • Power Efficiency: Designed with power efficiency in mind, the MC8640THX1250HE is suitable for environments where power consumption is a critical consideration.

Applications

The MC8640THX1250HE is suitable for a wide array of applications, particularly in the networking and telecommunications sectors. Its robust processing capabilities make it an excellent choice for routers, switches, base station controllers, and other network infrastructure equipment. Additionally, its integrated security features and high-speed interfaces make it a reliable option for network security appliances, gateways, and other systems that demand high levels of data protection and throughput.

Conclusion

With its combination of performance, integrated communications, and security features, the MC8640THX1250HE from NXP stands out as a powerful and versatile processor for advanced networking and telecommunications systems. Its adherence to the Power Architecture® standards ensures reliability and compatibility, making it a preferred choice for system designers and engineers.

You May Also Be Interested in

NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess