EN
  • EN
  • DE

MC7448TVU1267ND

Part No MC7448TVU1267ND
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC74XX 1.267GHZ 360BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PowerPC G4 Microprocessor IC series 1 Core, 32-Bit 1.267GHz 360-FCCBGA (25x25)
Manufacturer NXP
Series MPC74xx
Package Tray
Core Processor PowerPC G4
Speed 1.267GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 360-CBGA, FCCBGA
Case / Package 360-FCCBGA (25x25)
Family Name MC7448TVU126
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 44
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926234-MC7448TVU1267ND
Ultra Librarian 3D Model Ultra Librarian MC7448TVU1267ND CAD Model

Description

The NXP MC7448TVU1267ND is a high-performance microprocessor designed to cater to the demanding needs of modern embedded computing applications. This processor is part of NXP's renowned PowerPC family, which is known for its robust architecture and exceptional reliability. The MC7448 model is particularly well-suited for applications that require a balance between power efficiency and processing capability.

Key Features

  • Architecture: The MC7448TVU1267ND is built on the PowerPC architecture, which is highly optimized for performance and energy efficiency, making it an ideal choice for both industrial and commercial applications.
  • Clock Speed: With a clock speed of 1.267 GHz, this processor delivers swift and responsive computing, ensuring that tasks are processed quickly and efficiently.
  • Integrated Cache: It comes with an integrated L2 cache that helps in speeding up data access times and improving overall system performance.
  • Power Management: The processor features advanced power management capabilities, which allow it to maintain optimal performance while minimizing power consumption.

Application Areas

The MC7448TVU1267ND is versatile and can be used in a variety of applications, including:

  • Networking equipment such as routers and switches
  • High-performance computing platforms
  • Embedded systems for industrial control
  • Wireless infrastructure
  • Medical imaging devices

Reliability and Support

NXP is known for its commitment to quality, and the MC7448TVU1267ND is no exception. Customers can expect a reliable product that meets rigorous industry standards. NXP also provides comprehensive technical support for this processor, ensuring that developers have access to the resources they need to successfully integrate the MC7448TVU1267ND into their projects.

Conclusion

With its powerful performance, energy efficiency, and versatility, the NXP MC7448TVU1267ND is an excellent choice for developers looking to push the boundaries of embedded computing. Its robust design and comprehensive support make it a reliable and future-proof investment for any high-tech application.

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess