EN
  • EN
  • DE

AM305222R1DBGEVB

Part No AM305222R1DBGEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD DAUGHTER SPI STEP DVR NQFP / AMIS30522C5222RG Motion Motor Control Daughter Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Main Purpose Power Management, Motor Control, Stepper
Embedded No
Utilized IC / Part AMIS30522, AMIS305XXGEVK
Primary Attributes Microstepping (Full Step, 1/2 (Compensated and Uncompensated), 1/4, 1/8, and 1/16, 1/32)
Secondary Attributes SPI Interface
Supplied Contents Board(s)
Win Source Part Number 768502-AM305222R1DBGEVB
Popularity Medium
Supply and Demand Status Limited
Family Name AM305222
Introduction Date January 01, 2000
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AM305222R1DBGEVB CAD Model

Description

Introducing the AM305222R1DBGEVB from ON Semiconductor

The AM305222R1DBGEVB is a state-of-the-art evaluation board designed by ON Semiconductor, a leading name in the semiconductor industry. This evaluation board is specifically crafted to showcase the capabilities and features of the AMIS-30522 micro-stepping motor driver, which is a compact, flexible solution for controlling bipolar stepper motors.

Key Features of the AM305222R1DBGEVB

  • Integrated Micro-stepping Motor Driver: The core component of this evaluation board is the AMIS-30522, which is capable of driving a two-phase bipolar stepper motor with micro-stepping capabilities. This allows for smooth and precise motor control, which is essential for applications requiring high levels of accuracy.
  • Flexible Voltage Range: The board is designed to operate within a wide voltage range, making it suitable for various applications and ensuring compatibility with different system designs.
  • Programmable Current Control: Users can easily program the output current, allowing for the optimization of motor performance and the reduction of power consumption.
  • SPI Interface: The inclusion of a Serial Peripheral Interface (SPI) facilitates easy communication with microcontrollers, enabling users to configure and control the motor driver with minimal effort.
  • Overcurrent Protection: To ensure the longevity and reliability of the motor driver, the evaluation board includes overcurrent protection, preventing damage from unexpected current spikes.
  • Thermal Warning and Shutdown: The AM305222R1DBGEVB also features thermal warning and shutdown functions to protect against overheating, further enhancing its durability and safe operation.

Applications

The versatility of the AM305222R1DBGEVB makes it an ideal choice for a wide range of applications, including but not limited to:

  • Robotics
  • Automated Guided Vehicles (AGVs)
  • Office Automation
  • Medical Equipment
  • Industrial Equipment

Whether you're developing sophisticated industrial machinery or intricate medical devices, the AM305222R1DBGEVB from ON Semiconductor provides the control and flexibility needed to drive your stepper motors with precision and reliability. This evaluation board is an invaluable tool for engineers and developers looking to test and implement the AMIS-30522 motor driver in their designs.

You May Also Be Interested in

NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess