EN
  • EN
  • DE

MC7410VU400LE

Part No MC7410VU400LE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU PowerPC MPC74xx Processor RISC 32bit 0.18um 400MHz 1.8V/2.5V/3.3V 360-Pin FCCBGA Tray / IC MPU MPC74XX 400MHZ 360FCCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC74xx
Packaging Tray
Core Processor PowerPC G4
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Graphics Acceleration No
Voltage - I/O 1.8V, 2.5V, 3.3V
Operating Temperature Range 0°C ~ 105°C (TA)
Package 360-BCBGA, FCCBGA
Manufacturer Package 360-FCCBGA (25x25)
Win Source Part Number 787932-MC7410VU400LE
Popularity Medium
Supply and Demand Status Limited
Family Name MC7410
Introduction Date February 19, 2005
ECCN 3A991.a.1
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC7410VU400LE CAD Model

Description

The NXP MC7410VU400LE is a high-performance PowerPC microprocessor designed for embedded applications that require robust processing capabilities. This processor is built on NXP's advanced Power Architecture technology, which provides a balanced approach to high-speed computing and power efficiency, making it an ideal choice for a wide range of industrial, networking, and computing applications.

Key Features

  • Core: The MC7410VU400LE features a PowerPC 7400 core with a velocity engine, which is capable of handling complex mathematical operations and signal processing tasks efficiently.
  • Clock Speed: It operates at a clock speed of up to 400 MHz, providing a powerful performance for time-sensitive tasks and multitasking environments.
  • Cache Memory: The processor includes integrated L1 and L2 cache memory, which are essential for reducing data access times and improving overall system responsiveness.
  • Power Consumption: Designed with power efficiency in mind, the MC7410VU400LE maintains a balance between performance and energy usage, making it suitable for applications where power conservation is critical.
  • Connectivity: It features a host of connectivity options, including a high-bandwidth system bus and support for multiple I/O interfaces, allowing for seamless integration with a variety of peripherals and other components.

Applications

The versatility of the NXP MC7410VU400LE makes it a prime candidate for deployment in a diverse array of applications. Its robust processing capabilities are particularly beneficial in:

  • High-end embedded computing systems
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Industrial control systems
  • Scientific and medical instrumentation

Reliability and Support

NXP is known for its commitment to quality and reliability, and the MC7410VU400LE is no exception. Customers can rely on NXP's extensive support network, including technical documentation, development tools, and a global community of experts, to facilitate the design and deployment of systems utilizing the MC7410VU400LE processor.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
IBM
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess