EN
  • EN
  • DE

STM8L151C8U3

Part No STM8L151C8U3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 48UFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 41
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 4K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 25x12b, D/A 2x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 48-UFQFPN (7x7)
Win Source Part Number 053900-STM8L151C8U3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8L151C8U3 CAD Model

Description

STMicroelectronics STM8L151C8U3 Microcontroller

The STM8L151C8U3 from STMicroelectronics is a robust, low-power 8-bit microcontroller that blends performance, reliability, and energy efficiency to cater to a wide array of applications. This MCU is designed to operate within a voltage range of 1.65V to 3.6V, making it an ideal choice for battery-operated devices and energy-sensitive projects.

At the heart of the STM8L151C8U3 is an advanced STM8 core running at up to 16 MHz, providing the computational power necessary for complex tasks while maintaining low power consumption. The MCU comes with 64KB of flash memory, which is ample space for storing application code, and 2KB of EEPROM, which is perfect for non-volatile data storage that needs to endure frequent write operations.

With 4KB of RAM, this microcontroller offers sufficient temporary data storage for most control tasks and algorithms. It also features an array of peripherals that enhance its capabilities, including an integrated 12-bit ADC, a DAC, multiple timers, and communication interfaces such as I2C, SPI, and USART, which allow for easy integration with other components and external devices.

The STM8L151C8U3 is equipped with an array of power-saving modes, including low-power run, wait, active-halt, and halt, providing developers with the flexibility to optimize power consumption according to the application's requirements. The True Data EEPROM also supports more than 300,000 write/erase cycles, ensuring data integrity and longevity.

Built with robustness in mind, this microcontroller includes a built-in reset circuit, a watchdog timer to recover from unexpected situations, and a clock security system that maintains system integrity in case of clock failure. Additionally, it offers enhanced ESD protection, making it suitable for industrial environments and applications prone to electrical disturbances.

Available in a UFQFPN32 package, the STM8L151C8U3 is a perfect fit for space-constrained applications. It supports a comprehensive development ecosystem, including ST's STVD and STVP, as well as third-party integrated development environments (IDEs) that help to streamline the development process from prototyping to production.

Whether you're designing consumer electronics, home appliances, automotive systems, or energy management solutions, the STM8L151C8U3 microcontroller from STMicroelectronics offers a balanced combination of performance, power efficiency, and reliability.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4026 $57.8442
42+ $2.7919 $117.2598
65+ $2.7047 $175.8055
89+ $2.6174 $232.9486
115+ $2.5301 $290.9615
153+ $2.2684 $347.0652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess