Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-A9
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.2GHz
RAM Controllers DDR3
Ethernet GbE (3)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (1), USB 3.0 + PHY
Temperature Range - Operating 0°C ~ 70°C (TA)
Security Features Secure Boot, TrustZone®
Package / Case 625-BFBGA, FCBGA
Supplier Device Package 625-FCPBGA (21x21)
Base Product Number LS1024
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Names 568-14610,LS1024ASN7MLA-ND,935323636557
Standard Package 60
Win Source Part Number 1232358-LS1024ASN7MLA
Ultra Librarian 3D Model Ultra Librarian LS1024ASN7MLA CAD Model

Description

Product Overview: LS1024ASN7MLA

The LS1024ASN7MLA is a cutting-edge integrated circuit component from NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is a part of the QorIQ LS1 family, which is renowned for its high-performance, energy-efficient processors designed for networking and industrial applications.

Built on the Layerscape architecture, the LS1024ASN7MLA incorporates dual ARM Cortex-A7 cores that operate at speeds of up to 1 GHz. This dual-core configuration provides a balance of processing power and energy efficiency, making it an ideal choice for cost-sensitive and power-constrained applications. The ARM Cortex-A7 cores are complemented by a high-performance data path acceleration architecture (DPAA) and network peripheral interfaces.

The device features an integrated security engine that supports a variety of encryption and hashing algorithms, ensuring secure data transmission and protection against unauthorized access. This makes the LS1024ASN7MLA particularly suitable for applications that require high levels of security, such as IoT gateways, network routers, and firewalls.

Connectivity is a strong suit of the LS1024ASN7MLA, with multiple high-speed interfaces including Gigabit Ethernet, PCIe, and USB. These interfaces enable the device to handle high data throughput and connect to a wide range of peripherals and network components. Additionally, the processor supports both DDR3 and DDR4 memory, giving system designers the flexibility to choose the optimal memory solution for their specific use case.

Designed with power efficiency in mind, the LS1024ASN7MLA is optimized for fanless designs and can operate in a wide range of temperatures, making it a reliable choice for industrial environments and outdoor deployment. The compact footprint of the device also allows for integration into space-constrained applications.

Overall, the NXP LS1024ASN7MLA processor is a robust and versatile component that offers a perfect blend of performance, security, and connectivity for a variety of network and industrial applications.

You May Also Be Interested in

Intel
16-Bit Microcontroller
Lowest to $9.4956
ECAD model for EN80C188XL20
Atmel
The Atmel SAMA5D3 series is a high-performance, power-efficient embedded MPU based on the ARM® Cortex™-A5 processor, achieving 536 MHz with power consumption levels below 0.5 mW in low-power mode.
Lowest to $11.9697
ECAD model for ATSAMA5D35A-CU
Intel
16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS
Lowest to $70.6588
ECAD model for TN80C186EB20
NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2
Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF
Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Lowest to $42.0433
ECAD model for EN80C186EB20
Intel
Jhcurie S R2T8
Need more? Email Us
ECAD model for JHCURIE S R2T8
Atmel
AT91 ARM Thumb Microcontrollers
Lowest to $47.6281
ECAD model for AT91SAM9XE512-CU
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $461.2557 $461.2557
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 691 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention