EN
  • EN
  • DE

STM32F217VET6

Part No STM32F217VET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M3 RISC 512KB Flash 2.5V/3.3V 100-Pin LQFP Tray / IC MCU 32BIT 512KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 82
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 132K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 1103314-STM32F217VET6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM32F217VE
Introduction Date November 25, 2010
ECCN 5A992.c
Country of Origin Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian STM32F217VET6 CAD Model

Description

The STM32F217VET6 is a high-performance microcontroller from STMicroelectronics that belongs to the STM32F2 series, which are ARM Cortex-M3 based microcontrollers. This particular model is designed to offer the best balance between performance, power consumption, and feature integration, making it an ideal choice for a wide range of applications.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 120 MHz.
  • Memory: Comes with 512 KB of flash memory and 128 KB of SRAM, which can be extended through a flexible static memory controller that supports Compact Flash, SRAM, PSRAM, NOR, and NAND memories.
  • Connectivity: Offers a rich set of peripherals for connectivity, including USB OTG (On-The-Go), Ethernet, and CAN.
  • Advanced Control: Features advanced control peripherals like timers, analog comparators, and PWM generation for motor control.
  • ADCs: Includes dual 12-bit analog-to-digital converters, which are capable of converting at 1 μs with up to 24 channels.
  • Development Support: Supported by a comprehensive set of software development tools, including IDEs, compiler chains, and STM32Cube software libraries.
  • Package: Housed in a 100-pin LQFP package, which is suitable for space-constrained applications.

Applications

The STM32F217VET6 is designed for applications that require high CPU performance, real-time behavior, digital signal processing, high-speed communication, and low power operation. It's particularly well-suited for:

  • Industrial control systems
  • Medical equipment
  • Complex communication systems
  • Home automation and security
  • Audio applications
  • And many other embedded system applications

Reliability and Power Efficiency

STMicroelectronics ensures that the STM32F217VET6 microcontroller not only delivers high performance but also maintains a high level of reliability and power efficiency. It features a low voltage operation capability and several power-saving modes, which make it an excellent choice for battery-operated devices.

Whether you are developing a complex industrial system or a simple consumer electronic product, the STM32F217VET6 offers a scalable, cost-effective, and energy-efficient microcontroller solution that does not compromise on performance.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.4314 $72.1570
10+ $11.8412 $118.4120
16+ $11.4712 $183.5392
21+ $11.1012 $233.1252
27+ $10.7311 $289.7397
37+ $9.6209 $355.9733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,771 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess