EN
  • EN
  • DE

74LVC163

Part No 74LVC163
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description Presettable synchronous 4-bit binary counter; synchronous reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Counters,Dividers
Manufacturer NXP
Win Source Part Number 165455-74LVC163
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC163 CAD Model

Description

Product Overview: 74LVC163 from NXP

The 74LVC163 is a high-performance, low-voltage CMOS device manufactured by NXP Semiconductors. It belongs to the 74LVC family, which is renowned for its low-voltage operation and compatibility with TTL levels. This particular integrated circuit is a 4-bit binary counter with synchronous clear.

Key Features

  • Wide Operating Voltage: The device functions over a wide operating voltage range from 1.2V to 3.6V, making it suitable for battery-operated and low-power applications.
  • High-Speed Operation: It is capable of operating at frequencies up to 180 MHz at 3.3V, which is ideal for high-speed counting applications.
  • Low Power Consumption: Its low power consumption is a hallmark of the LVC family, ensuring efficient operation in power-sensitive designs.
  • 5V Tolerant Inputs: The inputs are 5V tolerant, allowing the device to be used in mixed-voltage environments and interfacing with TTL logic without the need for additional level shifters.
  • Synchronous Clear: The synchronous clear function allows for the counter to be reset on the fly, which is critical for precise timing and control in digital circuits.

Applications

The 74LVC163 is versatile and can be used in a variety of applications. It is commonly found in:

  • Frequency counters
  • Time measurement devices
  • Microprocessor extension
  • Event counters in embedded systems
  • General digital logic applications

Technical Specifications

The 74LVC163 boasts a robust set of technical specifications that make it a reliable choice for designers:

  • Logic Type: 4-bit binary counter
  • Logic Family: LVC
  • Counting Sequence: Up
  • Output Current: -24mA / 24mA
  • Mounting Type: Surface Mount
  • Package / Case: Various packaging options are available, including TSSOP, DHVQFN, and others.

The 74LVC163 from NXP is a testament to advanced digital logic design, offering a blend of high-speed operation, low power consumption, and functional versatility. Its robust feature set and wide applicability make it a go-to choice for engineers looking to implement reliable counting solutions in their digital systems.

You May Also Be Interested in

Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess