EN
  • EN
  • DE

MC68HC908LJ12CFB

Part No MC68HC908LJ12CFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit microcontroller units | IC MCU 8BIT 12KB FLASH 52TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor HC08
Data Bus Width 8-Bit
Speed 8MHz
Connectivity IRSCI, SPI
Peripherals LCD, LVD, POR, PWM
The number of I/O 20
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
Date RAM Size 512 x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 52-LQFP
Supplier Device Package 52-TQFP
Family Part Number MC68HC908
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1219045-MC68HC908LJ12CFB
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68HC908LJ12CFB CAD Model

Description

The NXP MC68HC908LJ12CFB is a powerful and versatile 8-bit microcontroller that is part of the high-performance HC08 family. Designed to cater to a wide range of embedded applications, this microcontroller combines a rich set of features with low power consumption, making it an ideal choice for industrial, automotive, and consumer electronics.

Key Features

  • Core: An efficient HC08 core that operates at a maximum frequency of up to 8 MHz, providing robust processing capabilities for complex tasks.
  • Memory: Comes equipped with 12KB of on-chip flash memory, which is ideal for storing firmware and applications, and 512 bytes of RAM for dynamic data storage.
  • Timers: Includes a versatile timer system featuring a 16-bit timer/pulse-width modulator (PWM) module that supports a range of timing and counting functions.
  • Communication Interfaces: Offers a serial communication interface (SCI) for UART/RS-232 communications and a serial peripheral interface (SPI) for high-speed synchronous data transfer.
  • Analog-to-Digital Converter (ADC): An 8-channel, 10-bit ADC allows for precise conversion of analog signals to digital, enabling the microcontroller to interface with sensors and other analog devices.
  • Input/Output: Features 38 general-purpose I/O pins that provide flexibility in interfacing with external circuits and controlling various devices.
  • Power Management: Supports multiple power-saving modes, including stop and wait modes, which are crucial for battery-operated and energy-efficient applications.
  • Package: Available in a compact 52-pin QFP (Quad Flat Package), which is suitable for space-constrained applications.

Applications

The MC68HC908LJ12CFB is designed for a broad range of applications, thanks to its robust feature set and power efficiency. It is commonly used in automotive control systems, home appliances, industrial control equipment, and consumer electronics. Its flexible I/O options and extensive integration make it a go-to microcontroller for designers looking to optimize their product's performance and reliability.

Conclusion

Overall, the NXP MC68HC908LJ12CFB microcontroller stands out for its combination of processing power, memory capacity, and integrated peripherals. It provides a solid foundation for developers to build sophisticated and power-conscious applications within a compact footprint.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8378 $64.1890
11+ $10.5336 $115.8696
17+ $10.2044 $173.4748
24+ $9.8753 $237.0072
31+ $9.5461 $295.9291
41+ $8.5586 $350.9026
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess