EN
  • EN
  • DE

LM139J/PB

Part No LM139J/PB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Low-Power Low-Offset Voltage Quad Comparators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Number of Elements 4
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Dual Supply Voltage (±) 2 V ~ 36 V, ±1 V ~ 18 V
Voltage - Input Offset (Maximum) 5mV @ 30V
Current - Input Bias (Maximum) 0.1μA @ 5V
Current - Output (Typ) 16mA @ 5V
Maximum Quiescent Current 2.5mA
Operating Temperature Range -55°C ~ 125°C
Package 14-CDIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 14-CDIP
Win Source Part Number 1196850-LM139J/PB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM139
Introduction Date November 17, 2012
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM139J/PB CAD Model

Description

The LM139J/PB is a high-performance, precision quad differential comparator designed and manufactured by Texas Instruments. This integrated circuit is engineered to provide reliable and fast performance for a wide array of applications requiring voltage level detection and comparison.

Key Features

  • Wide Voltage Range: The LM139J/PB operates over a wide range of single or dual supplies, making it versatile for various circuit configurations.
  • Low Supply Current: It's designed for low power consumption, drawing minimal current from the power supply, which is beneficial for battery-powered devices.
  • Low Input Bias Current: This characteristic ensures minimal effect on the rest of the circuit, preserving the integrity of the signal being compared.
  • Low Input Offset Voltage: The comparator has a low input offset voltage, which enhances its accuracy in determining the difference between voltage levels.
  • Fast Response Time: With its quick response to input changes, the LM139J/PB is suited for applications that require high-speed operations.
  • Wide Operating Temperature Range: It is designed to function over a broad temperature range, making it suitable for industrial-grade applications.

Applications

The LM139J/PB is used in a variety of electronic applications, including:

  • Control Systems
  • Logic Voltage Level Detection
  • Window Comparators
  • Analog-to-Digital Converters
  • High-Speed Signal Processing
  • Automotive Systems
  • Industrial Electronics

Product Specifications

The LM139J/PB is available in a ceramic DIP package, ensuring robustness and durability. The product adheres to the stringent quality standards set by Texas Instruments and is designed for long-term reliability. It is also characterized for operation from -55°C to 125°C, catering to a wide range of environmental conditions.

Environmental and Quality

Texas Instruments is committed to environmental stewardship and the LM139J/PB is a reflection of this commitment. The product is lead-free and RoHS compliant, minimizing the environmental impact and making it suitable for use in various international markets.

For detailed technical specifications, application notes, and support resources, please refer to the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9230 $69.8460
4+ $28.6548 $114.6192
6+ $27.7593 $166.5558
8+ $26.8638 $214.9104
10+ $25.9684 $259.6840
13+ $23.2820 $302.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess