EN
  • EN
  • DE

MC68HC705C8AVFNE

Part No MC68HC705C8AVFNE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC05 CISC 8KB EPROM 3.3V/5V 44-Pin PLCC Rail / IC MCU 8BIT 8KB OTP 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC05
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC05
Core Size 8-Bit
Speed 2.1MHz
Connectivity SCI, SPI
Peripherals POR, WDT
Number of I/O 24
Program Memory Size 8KB (8K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 304 x 8
Supply Voltage 3 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (17.525x17.525)
Win Source Part Number 787881-MC68HC705C8AVFNE
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HC705
Introduction Date September 16, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC705C8AVFNE CAD Model

Description

Introducing the NXP MC68HC705C8AVFNE Microcontroller

The NXP MC68HC705C8AVFNE is a powerful and versatile microcontroller that serves as the brain for a wide array of embedded systems. Designed by the renowned semiconductor manufacturer NXP, this microcontroller is part of the MC68HC705 family, known for their robust performance and reliability in challenging environments.

Key Features:

  • Advanced CPU: At the heart of the MC68HC705C8AVFNE is an 8-bit CPU providing a perfect balance between processing power and energy efficiency, making it ideal for cost-sensitive and power-constrained applications.
  • Memory: It comes equipped with 8KB of on-chip, user-programmable read-only memory (EPROM) and 176 bytes of Random Access Memory (RAM), facilitating complex program execution and data manipulation.
  • On-Chip Peripherals: This microcontroller features a variety of integrated peripherals, including an 8-channel, 8-bit analog-to-digital converter (ADC), serial communication interface (SCI), and a versatile timer system that enhances its functionality without the need for additional components.
  • I/O Ports: With 38 general-purpose input/output (I/O) pins, the MC68HC705C8AVFNE allows for flexible interfacing with a multitude of external devices, sensors, and actuators.
  • Supply Voltage: It operates within a supply voltage range of 3.0V to 5.5V, accommodating various power supply designs and ensuring compatibility with both 5V and 3.3V logic levels.

Applications:

The MC68HC705C8AVFNE is an excellent choice for a wide range of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Security systems

Its robust set of features and peripherals, coupled with NXP's reputation for quality, make the MC68HC705C8AVFNE a go-to microcontroller for engineers and designers looking to develop efficient and reliable embedded systems. Whether you're looking to innovate in the automotive space or revolutionize consumer electronics, the MC68HC705C8AVFNE provides a solid foundation for your next project.

Quality and Support:

As with all NXP products, the MC68HC705C8AVFNE is backed by comprehensive technical support and documentation, ensuring that developers have access to the resources they need to bring their projects to fruition. Invest in the MC68HC705C8AVFNE for a microcontroller that delivers performance, flexibility, and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess