EN
  • EN
  • DE

MC68HC11D0CFNE3R

Part No MC68HC11D0CFNE3R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC11 CISC 4KB ROM 44-Pin PLCC T/R / IC MCU 8BIT ROMLESS 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC11
Packaging Reel package
Part Status Obsolete(EOL)
Core Processor HC11
Core Size 8-Bit
Speed 3MHz
Connectivity SCI, SPI
Peripherals POR, WDT
Number of I/O 26
Program Memory Type ROMless
RAM Size 192 x 8
Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (17.525x17.525)
Win Source Part Number 787874-MC68HC11D0CFNE3R
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HC11D0
Introduction Date September 08, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC11D0CFNE3R CAD Model

Description

Product Overview: MC68HC11D0CFNE3R by NXP

The MC68HC11D0CFNE3R is a sophisticated microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide range of embedded applications. This MCU is part of the renowned MC68HC11 family, which is known for its high integration, versatility, and efficiency in handling complex tasks.

Key Features

  • Core: The core of this microcontroller is based on the HC11 architecture, which is a CISC (Complex Instruction Set Computing) microprocessor. It operates at a frequency that ensures a good balance between processing power and power consumption.
  • Memory: It comes equipped with an ample amount of onboard memory, including RAM, EEPROM, and flash memory, making it suitable for applications requiring significant data storage and manipulation without external memory components.
  • I/O Ports: The MC68HC11D0CFNE3R offers a variety of input/output ports. This flexibility allows for easy interfacing with other components and peripherals, making it an excellent choice for complex control systems.
  • Timers and Counters: Multiple timers and counters are integrated into the MCU, providing excellent tools for time-sensitive operations, such as pulse width modulation (PWM) and event counting.
  • Analog-to-Digital Converter (ADC): An onboard ADC allows for the conversion of analog signals to digital, enabling the MCU to process a wide range of sensor inputs.
  • Communication Interfaces: It supports various communication protocols, including SPI and I2C, facilitating communication with other microcontrollers, sensors, and peripherals.

Applications

The MC68HC11D0CFNE3R is ideally suited for applications in the automotive industry, industrial control systems, robotics, and consumer electronics. Its robust design and comprehensive feature set make it an ideal candidate for mission-critical applications where reliability and performance are paramount.

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The MC68HC11D0CFNE3R is manufactured with strict quality control measures and rigorous testing to ensure it meets the high standards expected by its customers. This MCU is designed to perform consistently over a wide temperature range and is packaged in a robust form factor to withstand challenging environmental conditions.

With its combination of performance, integration, and reliability, the MC68HC11D0CFNE3R from NXP is a powerful and versatile solution for a multitude of embedded system applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess