EN
  • EN
  • DE

AVR128DA64T-I/MR

Part No AVR128DA64T-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® DA
Package Tape & Reel
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 24MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 55
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 22x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number AVR128DA64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368900-AVR128DA64T-I/MR
Ultra Librarian 3D Model Ultra Librarian AVR128DA64T-I/MR CAD Model

Description

Microchip Technology's AVR128DA64T-I/MR

The AVR128DA64T-I/MR is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This device is part of the AVR DA family, which is known for its high performance, flexibility, and efficiency in power consumption. The AVR128DA64T-I/MR is designed to cater to a wide range of applications, including industrial control systems, automotive, consumer electronics, and Internet of Things (IoT) devices.

Featuring a 128KB of in-system self-programmable flash memory, this microcontroller provides ample space for complex applications and software updates. It also offers 16KB SRAM and 512 bytes of EEPROM, which allows for efficient data storage and retrieval operations. The microcontroller operates at a voltage range of 1.8V to 5.5V, making it versatile for various power supply scenarios.

The AVR128DA64T-I/MR is equipped with a high-performance 32-bit AVR core, running up to 24MHz. It includes a rich set of peripherals such as multiple serial communication modules (USART, SPI, TWI), 12-bit differential ADCs with gain stage, 10-bit DAC, analog comparators, and zero-cross detectors. These features enable the device to handle complex tasks and interface with a wide array of sensors and actuators.

For enhanced functionality, this MCU also supports a full-speed USB interface and has a robust set of core-independent peripherals (CIPs) that help to offload the CPU and reduce power consumption. CIPs include Configurable Custom Logic (CCL), Event System, and Real-Time Counter, among others. With its 28 Programmable I/O lines, designers have the flexibility to assign various functions and connect to external components with ease.

The AVR128DA64T-I/MR is available in a 64-pin VQFN package, making it compact and suitable for space-constrained applications. Furthermore, it is characterized for operation from -40°C to 85°C, ensuring reliable performance in harsh environments.

In summary, the AVR128DA64T-I/MR from Microchip Technology is a robust and versatile MCU that offers a perfect balance between performance and power efficiency, making it an ideal choice for a multitude of advanced electronic applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess