EN
  • EN
  • DE

CMPZDA22V TR PBFREE

Part No CMPZDA22V TR PBFREE
Manufacturer Central Semiconductor Corp
Catalog Custom Parts (B - D)
Description Diode Zener Array Dual Common Anode 22V 350mW 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1141385-CMPZDA22V TR PBFREE
Categories Custom Parts
Manufacturer Central Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CMPZDA22V TR PBFREE CAD Model

Description

The CMPZDA22V TR PBFREE is a Transient Voltage Suppressor (TVS) diode array manufactured by Central Semiconductor Corp. This device is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. The 'PBFREE' designation indicates that the device is lead-free, complying with RoHS environmental standards.

Applications

  • ESD Protection: Protects I/O ports, data lines, and power lines from damage due to electrostatic discharge.
  • EFT Protection: Safeguards circuits from electrical fast transients generated by switching or inductive loads.
  • Surge Protection: Provides protection against voltage surges caused by lightning or other transient events.
  • Microcontroller Protection: Protects microcontroller I/O pins from overvoltage conditions.
  • Data Line Protection: Protects data lines in communication interfaces such as USB, Ethernet, and RS-485.

Features

  • Low Clamping Voltage: Limits the voltage across protected components to a safe level during transient events.
  • Fast Response Time: Quickly responds to transient events, ensuring effective protection.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Surface Mount Package: Facilitates automated assembly and compact circuit designs.
  • Pb-Free Finish: Complies with RoHS environmental standards.

Benefits

  • Enhanced Reliability: Protects sensitive components from damage, improving the reliability of electronic devices.
  • Reduced Downtime: Minimizes equipment downtime caused by transient voltage events.
  • Improved System Performance: Ensures stable system operation by preventing disruptions caused by voltage transients.
  • Compact Design: Surface mount package allows for smaller and more densely packed circuit designs.
  • Environmental Compliance: Pb-Free finish ensures compliance with environmental regulations.

Additional Details

The CMPZDA22V TR PBFREE uses semiconductor technology to quickly divert transient currents away from protected circuits. Key parameters include standoff voltage, clamping voltage, peak pulse current, and capacitance. The datasheet provides detailed electrical characteristics, surge capability, and package dimensions. Always refer to the manufacturer's datasheet for accurate specifications and application guidelines to ensure proper and reliable protection.

You May Also Be Interested in

Broadcom Limited
Contact for details
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
EPCOS (TDK)
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Cirrus Logic Inc.
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess