EN
  • EN
  • DE

TLC556IDR

Part No TLC556IDR
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC TIMER DUAL 2.1MHZ 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type 555 Type, Timer/Oscillator (Dual)
Frequency 2.1MHz
Supply Voltage - Operating 3 V to 18 V
Operating Supply Current 720μA
Temperature Range - Operating -40°C to 85°C
Case / Package 14-SOIC
Mounting Surface Mount
Win Source Part Number 032695-TLC556IDR
Family Name TLC556
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC556IDR CAD Model

Description

The TLC556IDR from Texas Instruments is a highly versatile dual timing circuit that is part of the TI’s LinCMOS™ family. This integrated circuit is designed to provide two independent timing operations in a single package, making it an ideal choice for a wide range of applications, including timing, pulse generation, and sequential timing, which are essential in digital electronics systems.

Key Features

  • Low Power Consumption: The TLC556IDR operates on a power supply range of 2V to 15V, ensuring low power consumption which is crucial for battery-powered applications.
  • Dual Timer Configuration: This device contains two 556 timer circuits which can be used independently or connected together for various configurations such as astable or monostable multivibrator.
  • High Output Current: Capable of sourcing or sinking up to 200 mA, the TLC556IDR can directly drive loads or interface with other logic families.
  • Adjustable Duty Cycle: Users can set the output waveform’s duty cycle, providing flexibility in controlling the timing intervals.
  • High-Impedance Inputs: The timer’s inputs have a high impedance, which means they draw minimal current and are less likely to load down preceding stages.

Applications

The TLC556IDR is suitable for a variety of applications, including:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time-delay generation
  • Frequency division

Package and Quality

The TLC556IDR comes in a compact 14-pin SOIC package, which is ideal for space-constrained applications. Texas Instruments ensures high standards of quality and reliability for the TLC556IDR, making it a reliable choice for both commercial and industrial applications.

Ordering Information

To order the TLC556IDR or request samples, visit the Texas Instruments website or contact an authorized distributor. Ensure to refer to the specific part number TLC556IDR to get the correct device specification.

You May Also Be Interested in

Maxim Integrated
IC OSC DUAL FX FREQ PROG 8USOP
Need more? Email Us
ON Semiconductor
Programmable Timer
Lowest to $0.1842
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Advanced Linear Devices Inc.
112dB 192kHz 24-BIT SCH DAC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9988 $54.9340
125+ $0.8195 $102.4375
190+ $0.7939 $150.8410
265+ $0.7683 $203.5995
340+ $0.7427 $252.5180
455+ $0.6659 $302.9845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,320 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess