EN
  • EN
  • DE

MC56F82728VLH

Part No MC56F82728VLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 64LQFP / 56800EX series Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series 56F8xxx
Package Tray
Core Processor 56800EX
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 54
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 3K x 16
Supply Voltage - Operating 2.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MC56
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935315061557
Standard Package 160
Win Source Part Number 1013072-MC56F82728VLH
Ultra Librarian 3D Model Ultra Librarian MC56F82728VLH CAD Model

Description

The NXP MC56F82728VLH is a cutting-edge digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality and ease of use of a microcontroller (MCU). This powerful hybrid is part of the 56F8xxx series, designed to deliver optimal performance for advanced motor control, digital power conversion, and embedded control applications.

Key Features

  • Core: The device features a 32-bit DSP core with a frequency of up to 80 MHz, providing high-speed computation capabilities that are essential for real-time signal processing tasks.
  • Memory: With up to 128 KB of on-chip flash memory and 20 KB of SRAM, the MC56F82728VLH ensures ample space for complex algorithms and control code, facilitating smooth and efficient operation.
  • Integration: This DSC boasts a rich set of peripherals, including multiple PWM channels, analog-to-digital converters (ADCs), and communication interfaces such as SPI, I2C, and UART, which allow for versatile connectivity and control options in a wide range of applications.
  • Efficiency: Designed with power efficiency in mind, it features a range of low-power modes and an on-chip voltage regulator, making it suitable for energy-sensitive applications.
  • Package: The MC56F82728VLH is available in an LQFP-64 package, providing a compact footprint while still offering accessibility for system integration.

Applications

The versatility of the NXP MC56F82728VLH makes it an ideal choice for a variety of applications, including but not limited to:

  • Advanced motor control systems for industrial and automotive sectors.
  • Power management and digital power conversion in renewable energy systems.
  • Intelligent sensing applications requiring fast and accurate signal processing.
  • Robotic systems where precision control and real-time processing are crucial.

Conclusion

The NXP MC56F82728VLH is a powerhouse of functionality, designed to meet the demanding needs of modern embedded control systems. Its blend of DSP and MCU capabilities, along with a comprehensive set of peripherals, makes it a versatile and efficient solution for a broad range of applications, ensuring high performance and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess