EN
  • EN
  • DE

SN74ABTH16823DL

Part No SN74ABTH16823DL
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 9BIT 56SSOP / Flip Flop 1 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ABTH
Package Tube
Product Status Obsolete
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 9
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 5.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 500 µA
Input Capacitance 4 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 56-SSOP
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Base Product Number 74ABTH16823
Other Names TEXTISSN74ABTH16823DL,2156-SN74ABTH16823DL-TI
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258693-SN74ABTH16823DL
Ultra Librarian 3D Model Ultra Librarian SN74ABTH16823DL CAD Model

Description

The SN74ABTH16823DL is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This particular model is part of the ABT series, which stands for Advanced BiCMOS Technology, indicating that it is manufactured using a combination of bipolar and CMOS transistors to achieve the best characteristics of both technologies.

Key Features

  • Technology: Advanced BiCMOS Technology (ABT)
  • Logic Type: 18-Bit Universal Bus Driver with 3-State Outputs
  • Voltage Range: Operates from 4.5 V to 5.5 V
  • Speed: Fast propagation delays and output transitions
  • Drive Capability: Capable of driving heavily loaded buses up to ±64 mA
  • Package: 56-Pin SSOP (Shrink Small-Outline Package)
  • Temperature Range: Suitable for operation between -40°C and 85°C

Applications

The SN74ABTH16823DL is ideal for a range of applications where high-speed and low-power consumption are essential. It is commonly used in:

  • Data communication systems
  • Networking servers and switches
  • Telecommunications equipment
  • High-performance computing
  • Industrial control systems

Design Advantages

The device's universal bus drivers feature three-state outputs that can interface with bus lines in a bus-organized system. This flexibility allows for bidirectional data flow with high drive strength when needed, while also providing high-impedance states to ensure minimal loading when the driver is disabled.

Moreover, the SN74ABTH16823DL is characterized by its robustness and protection features. It incorporates glitch-free power-up and power-down protection, which prevents any erroneous signals during voltage transitions. Additionally, the inputs and outputs are equipped with bus-hold data inputs to eliminate the need for external pull-up or pull-down resistors, simplifying the design and reducing the overall component count.

Quality and Support

Texas Instruments provides extensive technical support and resources for the SN74ABTH16823DL. Designers can access datasheets, application notes, and simulation tools to ensure a seamless integration into their projects. With its commitment to quality, Texas Instruments ensures that this product meets the stringent standards required for industrial and commercial use.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess