EN
  • EN
  • DE

MAX9650ATA+T

Part No MAX9650ATA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP VCOM DRIVE 8-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 35MHz
Slew Rate 40 V/μs
Operating Supply Current 3.7mA
Channel Output Current 1.3A
Supply Voltage - Operating 9 V to 20 V, ±4.5 V to 10 V
Mounting SMD (SMT)
Case / Package 8-TDFN (3x3)
Win Source Part Number 099581-MAX9650ATA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX9650ATA+T CAD Model

Description

The MAX9650ATA+T from Maxim Integrated is a high-performance, low-power, DirectDrive® II stereo headphone amplifier designed to provide a superior audio experience for portable applications. This compact and efficient device is ideal for battery-powered devices such as smartphones, tablets, portable gaming systems, and other multimedia gadgets where space is at a premium and power efficiency is crucial.

Key Features

  • DirectDrive II Technology: The MAX9650ATA+T employs Maxim's DirectDrive II technology, which eliminates the need for bulky DC-blocking capacitors, thus saving space and cost while also improving low-frequency audio response.
  • High Efficiency: With its high-efficiency design, this headphone amplifier extends battery life by reducing power consumption, making it an excellent choice for portable devices.
  • Low Distortion: It delivers clean, clear sound with low 0.01% THD+N, ensuring high-fidelity audio playback.
  • Click-and-Pop Suppression: The amplifier includes integrated click-and-pop suppression to minimize noise that can occur during power-up or shutdown.
  • Adjustable Gain: Users can configure the gain settings via external gain-setting resistors, providing flexibility for different headphone sensitivities and audio sources.

Technical Specifications

  • Package: 8-Pin TDFN-EP
  • Output Power: 75mW per channel into a 32Ω load
  • Supply Voltage: 1.8V to 3.6V
  • Operating Temperature Range: -40°C to +85°C

Applications

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Portable Gaming Devices
  • Notebook Computers

The MAX9650ATA+T is available in a small 8-pin TDFN-EP package, which is ideal for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, making it a versatile choice for designers looking to enhance the audio capabilities of their portable devices. With its combination of performance, efficiency, and size, the MAX9650ATA+T stands out as a top choice for high-quality audio amplification in portable electronics.

You May Also Be Interested in

ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess